AD1939YSTZRL Audio Codec from Analog Devices Inc.
The AD1939YSTZRL is a high-performance, single-chip audio codec from the esteemed Analog Devices Inc. that offers an exceptional audio solution for a wide range of applications. This integrated circuit combines multi-channel audio DACs and ADCs to provide a comprehensive audio conversion platform, making it an ideal choice for professional and consumer audio systems, mixing consoles, digital audio effects processors, and automotive audio systems.
Key Features
- High-Quality Audio Performance: The AD1939YSTZRL boasts 192 kHz sampling rates for both its DACs and ADCs, ensuring high-fidelity audio playback and recording capabilities.
- Multi-Channel Support: This codec features four DACs and two ADCs, providing ample channels for complex audio processing tasks.
- Flexible Interface: With its SPI/I²C compatible serial control port, the device allows easy integration and control within a system.
- Low Latency: The device features a low-latency ADC and DAC architecture, making it suitable for live sound and time-critical applications.
- Power Efficiency: Designed with power efficiency in mind, the AD1939YSTZRL is optimized for low power consumption without compromising audio quality.
Technical Specifications
Parameter
Specification
Resolution
24-bit
DAC Signal-to-Noise Ratio (SNR)
114 dB
ADC Signal-to-Noise Ratio (SNR)
105 dB
Sampling Rate
Up to 192 kHz
Operating Temperature
-40°C to +85°C
Package / Case
48-LFCSP (7x7)
The AD1939YSTZRL is available in a compact 48-lead LFCSP (7x7) package, which is designed for space-constrained applications. Its robust design and high-quality audio performance make it a versatile choice for designers looking to enhance the audio experience in their products.
With its combination of high-quality audio conversion, multi-channel support, and flexible interfacing, the AD1939YSTZRL from Analog Devices Inc. stands out as a superior choice for those seeking to incorporate top-tier audio capabilities into their designs.