EN
  • EN
  • DE

AD1934WBSTZ

Part No AD1934WBSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 24BIT V-OUT 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 24 Bit Digital to Analog Converter 8 48-LQFP (7x7)
Manufacturer Analog Devices Inc.
Series Automotive
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name AD1934
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909287-AD1934WBSTZ
Ultra Librarian 3D Model Ultra Librarian AD1934WBSTZ CAD Model

Description

Product Overview: AD1934WBSTZ from Analog Devices Inc.

The AD1934WBSTZ is a high-performance, audio digital-to-analog converter (DAC) from the esteemed manufacturer, Analog Devices Inc. Designed for audiophiles and professional audio applications, this component is part of a family of DACs that provide top-tier sound quality and system flexibility.

Encased in a compact 48-lead LQFP package, the AD1934WBSTZ is engineered to deliver exceptional audio performance with a dynamic range of 108 dB and a signal-to-noise ratio (SNR) that is equally impressive. This makes it an excellent choice for high-end home theater systems, digital mixing consoles, automotive audio systems, and any other application where pristine audio conversion is paramount.

At the heart of the AD1934WBSTZ lies a multi-channel architecture that supports up to eight DAC channels, making it a versatile option for systems requiring multi-channel audio output. Each channel is equipped with its own digital interpolation filter and a high-quality oversampling digital-to-analog converter, ensuring that audio is rendered with the utmost clarity and detail.

This DAC operates over a wide supply voltage range, accommodating various system power requirements. It also features a flexible serial data input port that supports I2S, left-justified, and right-justified data formats. This versatility ensures easy integration with a broad range of digital audio equipment and microcontrollers.

The AD1934WBSTZ also boasts user-configurable functions such as de-emphasis, mute, and volume control, all of which can be controlled via a serial control port. These features allow designers to fine-tune audio output to meet specific application needs without additional components, saving both space and cost.

For developers and engineers looking for a high-quality audio conversion solution, the AD1934WBSTZ from Analog Devices Inc. offers a combination of performance, flexibility, and reliability. Whether it's for professional audio equipment or high-fidelity consumer electronics, this DAC stands out as a component that can elevate the auditory experience to new heights.

Key Features:

  • High Dynamic Range: 108 dB
  • Signal-to-Noise Ratio: Excellent performance
  • Multi-Channel: 8 channels of DAC
  • Flexible Serial Data Input Port
  • User-Configurable Functions
  • Compact 48-Lead LQFP Package

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
Lowest to $7.1344
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0001 $57.0003
7+ $15.5898 $109.1286
10+ $15.1026 $151.0260
14+ $14.6155 $204.6170
18+ $14.1283 $254.3094
24+ $12.6667 $304.0008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess