EN
  • EN
  • DE

AD1896YRSRL

Part No AD1896YRSRL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 192 kHz Stereo Asynchronous Sample Rate Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1135703-AD1896YRSRL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1896YRSRL CAD Model

Description

Product Overview: AD1896YRSRL by Analog Devices Inc.

The AD1896YRSRL is a state-of-the-art sample rate converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This versatile component is engineered to provide superior sample rate conversion of digital audio signals with exceptional audio quality and fidelity. It is a preferred choice for professional audio applications, including digital mixing consoles, digital audio workstations, and broadcast equipment.

Key Features:

  • High-Quality Sample Rate Conversion: The AD1896YRSRL offers high-quality asynchronous sample rate conversion, which allows for smooth conversion between different digital audio sample rates.
  • Dynamic Range: With an impressive dynamic range, this sample rate converter ensures minimal noise and distortion, preserving the integrity of the audio signal throughout the conversion process.
  • Input/Output Sample Rates: It supports a wide range of input and output sample rates, making it highly adaptable for various audio processing needs.
  • On-Chip Attenuation and Mute: The device provides on-chip digital attenuation and mute functions, offering additional control over the audio signal.
  • Compatibility: The AD1896YRSRL is compatible with industry-standard audio data interface formats, ensuring seamless integration into existing audio systems.
  • Compact Form Factor: The component comes in a compact package, ideal for space-constrained applications without compromising performance.

Applications:

  • Digital audio mixing consoles
  • Professional audio workstations
  • Multi-track recorders
  • Broadcast studio equipment
  • Audio distribution networks

The AD1896YRSRL is built for reliability and high performance, ensuring that audio signals are handled with the utmost precision. Analog Devices Inc. has a reputation for delivering cutting-edge audio components, and this sample rate converter is no exception. Whether you're working in a professional studio setting or dealing with high-end audio installations, the AD1896YRSRL provides the quality and reliability that professionals demand.

For those who need a robust and flexible solution for their digital audio conversion needs, the AD1896YRSRL by Analog Devices Inc. represents a top-tier choice that combines performance with ease of use.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5093 $76.5279
6+ $20.9309 $125.5854
9+ $20.2772 $182.4948
12+ $19.6235 $235.4820
16+ $18.9686 $303.4976
21+ $17.0062 $357.1302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess