EN
  • EN
  • DE

AD1888JCPZ

Part No AD1888JCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC AUDIO-PC AC'97 48LFCSP / Audio Codec '97 Interface 16, 20 b Serial 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series SoundMAX®
Package Tray
Product Status Obsolete
Type Audio Codec '97
Data Interface Serial
Resolution (Bits) 16, 20 b
Number of ADCs / DACs 2 / 6
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 80 / 90
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 3.15V ~ 3.45V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Base Product Number AD1888
Standard Package 85 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36190-AD1888JCPZ
Ultra Librarian 3D Model Ultra Librarian AD1888JCPZ CAD Model

Description

Introducing the AD1888JCPZ SoundMAX® Audio Codec

The AD1888JCPZ is an advanced audio codec from Analog Devices Inc. that offers high-quality sound solutions for a wide range of applications. This integrated circuit is part of the SoundMAX® family, renowned for providing crystal-clear audio experiences. It is designed to deliver superior audio performance for motherboard audio, PC sound cards, and other consumer electronics that require high-quality sound reproduction.

Key Features:

  • High-Definition Audio: The AD1888JCPZ supports high-definition audio formats, ensuring that users experience the full range of sound, from the deepest bass to the highest treble, with exceptional clarity.
  • Multi-Channel Audio: This codec can handle up to six channels of audio, making it perfect for surround sound systems and multi-channel audio setups.
  • Low Power Consumption: Designed for efficiency, the AD1888JCPZ consumes minimal power, making it ideal for use in energy-sensitive applications.
  • Integrated Headphone Amplifier: It includes a built-in headphone amplifier that provides ample drive for a wide range of headphones, delivering a robust and immersive listening experience.
  • AC'97 2.3 Compatible: The codec is compliant with the AC'97 2.3 specifications, ensuring compatibility with a broad array of audio software and hardware.

Applications:

The AD1888JCPZ is versatile and can be used in various applications, including:

  • Desktop and laptop computers
  • Home theater systems
  • Portable media devices
  • Gaming consoles
  • Professional audio workstations

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD1888JCPZ is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. With its advanced features and robust design, the AD1888JCPZ stands out as a top choice for audio codec solutions.

Whether you're building a high-end audio workstation or looking for a reliable codec for your consumer electronics, the AD1888JCPZ from Analog Devices Inc. offers the performance and quality you need to create an exceptional audio experience.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Need more? Email Us
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $2.5214

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess