EN
  • EN
  • DE

AD1888JCP-REEL

Part No AD1888JCP-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC AUDIO-PC AC'97 48LFCSP / Audio Codec '97 Interface 16, 20 b Serial 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series SoundMAX®
Package Bulk
Product Status Obsolete
Type Audio Codec '97
Data Interface Serial
Resolution (Bits) 16, 20 b
Number of ADCs / DACs 2 / 6
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 80 / 90
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 3.15V ~ 3.45V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Base Product Number AD1888
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36189-AD1888JCP-REEL
Ultra Librarian 3D Model Ultra Librarian AD1888JCP-REEL CAD Model

Description

The AD1888JCP-REEL from Analog Devices Inc. is a highly integrated audio codec that provides a full solution for computer audio applications. This SoundMAX codec is designed to deliver high-quality audio while maintaining a low power consumption profile, making it an ideal choice for a wide range of multimedia and entertainment systems.

Key Features

  • High-Quality Audio Performance: With its advanced signal processing techniques, the AD1888JCP-REEL delivers an exceptional audio experience with a signal-to-noise ratio (SNR) that ensures clear and crisp sound.
  • Multiple Streaming: The codec supports multiple audio streams, allowing for simultaneous playback and recording. This feature is essential for modern multitasking audio environments.
  • AC'97 2.3 Compliant: Compliance with the AC'97 2.3 specification guarantees interoperability and support from a wide range of audio software and hardware.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1888JCP-REEL is suitable for use in portable devices where battery life is a critical consideration.
  • Flexible Connectivity: The codec includes a variety of input and output options, including microphone-in, line-in, and line-out, providing versatile connectivity for different audio peripherals.

Applications

The AD1888JCP-REEL is well-suited for an array of applications that require high-quality audio processing, such as:

  • Desktop and laptop computers
  • Portable media players
  • Home theater systems
  • VoIP systems
  • Gaming consoles

Technical Specifications

Parameter Value
Channels 6 (5.1)
Resolution 20-bit
Max Sampling Rate 48 kHz
Interface AC'97
Supply Voltage 3.3V

With its robust feature set and proven reliability, the AD1888JCP-REEL from Analog Devices Inc. stands out as a top-tier audio codec solution for developers and manufacturers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.4135
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8002 $62.4026
30+ $3.9386 $118.1580
46+ $3.8161 $175.5406
63+ $3.6925 $232.6275
81+ $3.5701 $289.1781
109+ $3.2005 $348.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess