EN
  • EN
  • DE

AD1885JSTZ

Part No AD1885JSTZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description General Purpose Audio Codec 2ADC / 2DAC Ch 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ANALOG
Win Source Part Number 087574-AD1885JSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD1885
Introduction Date August 02, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1885JSTZ CAD Model

Description

The AD1885JSTZ is a high-quality, SoundMAX Integrated Digital Audio Codec designed and manufactured by Analog Devices Inc. This advanced audio codec provides an ideal solution for delivering high-fidelity audio in a wide range of digital entertainment systems, personal computers, and multimedia devices.

Key Features

  • AC'97 2.1 Compliant: The AD1885JSTZ conforms to the AC'97 2.1 specification, ensuring compatibility with a broad array of audio processing software and hardware.
  • Integrated Stereo DACs: The codec features high-quality digital-to-analog converters that provide a 48 kHz playback sample rate, which is perfect for CD-quality audio and other high-definition audio formats.
  • Flexible Mixing: It offers a flexible mixing mechanism that allows various audio sources to be blended, providing a rich audio experience.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1885JSTZ is ideal for portable and battery-operated devices, where power conservation is crucial.
  • Multiple Codec Extensions: It supports multiple codec extensions, enabling additional features and ensuring future expandability.

Applications

The AD1885JSTZ is versatile and can be used in a variety of applications, including:

  • Desktop and laptop computers
  • Home theater systems
  • Portable media players
  • Gaming consoles
  • Professional audio workstations

Technical Specifications

The AD1885JSTZ boasts impressive technical specifications that ensure optimal audio performance:

  • 20-bit DAC resolution
  • Variable sample rates up to 48 kHz
  • Low total harmonic distortion (THD)
  • High signal-to-noise ratio (SNR)

With its combination of audio fidelity, power efficiency, and broad compatibility, the AD1885JSTZ from Analog Devices Inc. stands out as a premium choice for designers and engineers looking to integrate superior sound into their products. Whether for personal computing or professional audio systems, the AD1885JSTZ delivers the quality and reliability expected from a leader in integrated circuit technology.

You May Also Be Interested in

Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
EPCOS (TDK)
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
ON Semiconductor
Need more? Email Us
AMIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess