EN
  • EN
  • DE

AD1854KRSRL

Part No AD1854KRSRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Stereo, 96 kHz, Multibit DAC / DAC 2-CH Delta-Sigma 24-bit Automotive 28-Pin SSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 170966-AD1854KRSRL
Popularity Medium
Supply and Demand Status Balance
Family Name AD1854
Introduction Date April 26, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1854KRSRL CAD Model

Description

The AD1854KRSRL is a state-of-the-art stereo digital-to-analog converter (DAC) from Analog Devices Inc., designed for audiophile-grade audio systems and professional audio applications. With its exceptional sound quality and high-fidelity audio reproduction, the AD1854KRSRL is an ideal choice for those seeking the best in audio performance.

Key Features

  • 24-bit Resolution: The AD1854KRSRL provides high-resolution audio with 24-bit data inputs, ensuring detailed and accurate sound reproduction.
  • High Sample Rates: It supports sample rates up to 192 kHz, allowing for high-definition audio playback that captures the full range of sound.
  • Dynamic Range: With a dynamic range of 120 dB, the DAC ensures low noise levels and clear, dynamic audio output.
  • Total Harmonic Distortion (THD): The THD is remarkably low at -100 dB, which contributes to the DAC's ability to deliver pure and natural sound.
  • Differential Outputs: The DAC features differential current outputs, providing improved noise immunity and reducing the need for external components.
  • Flexible Interface: The AD1854KRSRL is equipped with a flexible serial data interface that is compatible with various audio data formats, making it versatile for integration into a wide range of audio systems.

Applications

The AD1854KRSRL is well-suited for a variety of high-end audio applications, including:

  • Professional audio recording and mixing equipment
  • High-fidelity home audio systems
  • Digital audio workstations
  • Studio monitors
  • AV receivers
  • CD, DVD, and Blu-ray players

Product Details

Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits, the AD1854KRSRL is available in a compact SOP (Small Outline Package) form factor. The device's part number suffix 'RL' indicates that it is provided in reel packaging, which is suitable for automated assembly processes.

With its exceptional performance and flexibility, the AD1854KRSRL by Analog Devices Inc. is a top-tier choice for anyone looking to enhance their audio experience with professional-grade sound quality.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9078 $65.4468
13+ $8.9501 $116.3513
20+ $8.6706 $173.4120
28+ $8.3911 $234.9508
36+ $8.1104 $291.9744
48+ $7.2719 $349.0512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess