EN
  • EN
  • DE

AD1854JRSZ

Part No AD1854JRSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC STEREO 96KHZ 5V 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 96k
Data Interface DSP, I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 007913-AD1854JRSZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1854JRSZ CAD Model

Description

Product Overview: AD1854JRSZ from Analog Devices Inc.

The AD1854JRSZ is a high-performance, single-chip audio Digital-to-Analog Converter (DAC) designed by Analog Devices Inc., a leader in high-fidelity sound solutions. This DAC is engineered to deliver exceptional audio quality in a wide range of consumer and professional audio applications, including digital audio workstations, DVD players, high-end CD players, and home theater systems.

At the heart of the AD1854JRSZ lies its 24-bit resolution which provides ample dynamic range and detailed sound reproduction. The DAC operates at a sample rate of up to 192 kHz, ensuring compatibility with high-resolution audio formats and preserving the integrity of the original recording. The device's advanced multi-bit sigma-delta architecture contributes to its excellent signal-to-noise ratio and low total harmonic distortion, making it an ideal choice for audiophiles and sound professionals who demand pristine audio quality.

The AD1854JRSZ features a user-selectable on-chip digital filter with sharp or slow roll-off characteristics, giving users control over the audio signal's transient response. Additionally, the DAC includes an on-chip differential output stage which can be configured to deliver a single-ended output, providing flexibility in interfacing with various audio systems and amplifiers.

Designed for easy integration, the AD1854JRSZ comes in a compact 28-lead SOIC package, which is conducive to space-constrained applications. The device operates over a wide supply voltage range and has a simple serial input interface that supports standard audio data formats, making it straightforward to connect with DSPs, digital audio processors, or digital audio receivers/transmitters.

Analog Devices Inc. ensures that the AD1854JRSZ meets the highest quality and reliability standards, which is why it is widely trusted by industry professionals. Whether you're building a high-end audio system or looking for a DAC to enhance your listening experience, the AD1854JRSZ stands out as a top-tier choice with its superior audio performance and robust feature set.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support for assistance with your audio design needs.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess