The AD1853JRS from Analog Devices Inc. is a state-of-the-art stereo digital-to-analog converter (DAC) that offers exceptional sound quality and performance for audio enthusiasts and professional audio equipment manufacturers. This high-resolution DAC is designed to deliver a rich, detailed, and natural sound experience, making it an ideal choice for high-fidelity audio systems.
Key Features:
- High Performance: The AD1853JRS features a 24-bit resolution and a sampling rate of up to 192 kHz, ensuring high-fidelity playback of digital audio content.
- Advanced Sigma-Delta Modulation: This DAC utilizes a multi-bit sigma-delta modulator with dither, providing low noise and distortion levels for a pure audio signal.
- Differential Outputs: The device includes differential voltage outputs, which can significantly reduce system noise and improve sound quality.
- Flexible Input Interface: It supports a variety of input formats, including standard I2S and left-justified data formats.
- On-Chip Digital De-emphasis: The AD1853JRS provides on-chip digital de-emphasis for 32 kHz, 44.1 kHz, and 48 kHz sampling rates, compensating for frequency imbalances introduced during recording.
- Compatibility: With its versatile interface, the AD1853JRS is compatible with a wide range of digital audio sources and DSPs.
Applications:
The AD1853JRS is perfectly suited for a variety of high-end audio applications, including:
- Digital audio workstations
- Professional audio mixing consoles
- High-fidelity home theater systems
- A/V receivers
- CD, DVD, and Blu-ray players
- SACD and DVD-Audio players
Technical Specifications:
Parameter
Value
Resolution
24-bit
Sampling Rate
Up to 192 kHz
Dynamic Range
120 dB
THD+N
-100 dB
Output Type
Differential Voltage
The AD1853JRS by Analog Devices Inc. is a top-tier DAC that offers unparalleled audio quality for the most discerning audiophiles and professionals in the audio industry. Its robust feature set and superior performance make it a leading choice for premium audio applications.