EN
  • EN
  • DE

AD1851N-J

Part No AD1851N-J
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH R-2R 16-bit 16-Pin PDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Dual Supply Voltage 5 V
Interface Serial
Max Dual Supply Voltage 5.25 V
Maximum Operating Temperature 70 °C
Min Dual Supply Voltage 4.75 V
Min Operating Temperature -25 °C
Mount Through Hole
Number of Bits 16
Number of Channels 1
Number of Pins 16
Packaging Rail/Tube
Resolution 2 B
RoHS Non-Compliant
Win Source Part Number 1030971-AD1851N-J
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1851N-J CAD Model

Description

The AD1851N-J is a high-performance audio digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in the semiconductor industry. This precision audio DAC is designed to deliver exceptional sound quality and is ideal for professional and high-fidelity audio systems.

Key Features

  • Resolution: The AD1851N-J offers a resolution of 16-bits, ensuring detailed and accurate audio reproduction.
  • Sampling Rate: It supports a wide range of sampling rates, making it highly versatile for different audio applications.
  • Dynamic Range: With an impressive dynamic range, this DAC can handle a broad spectrum of audio levels, preserving the integrity of the sound from the softest whispers to the loudest crescendos.
  • Low Distortion: The device is engineered to have very low total harmonic distortion (THD), which is critical for maintaining the purity of the original audio signal.
  • Interface: The AD1851N-J features a simple and straightforward digital interface that is easy to integrate into various audio systems.

Applications

The AD1851N-J is suited for a wide range of applications where high-quality audio is essential, including:

  • Professional audio recording and mixing equipment
  • High-fidelity home audio systems
  • Digital audio workstations
  • Audio broadcast equipment

Performance and Quality

Analog Devices Inc. is known for its commitment to quality and the AD1851N-J is no exception. It is built to meet the rigorous demands of audio professionals and audiophiles alike. The DAC's robust design ensures reliable performance and longevity, making it a sound investment for anyone looking to enhance their audio system's capabilities.

Conclusion

With its combination of high resolution, wide dynamic range, low distortion, and versatile sampling rates, the AD1851N-J from Analog Devices Inc. stands out as a top-tier audio DAC. Whether for professional studio use or high-end home audio, this product offers the quality and performance needed to satisfy the most discerning ears.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess