EN
  • EN
  • DE

AD1839AASZ

Part No AD1839AASZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 2ADC/6DAC 24 BIT 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 6
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 105 / 108
Dynamic Range, ADCs / DACs (db) Typ 105 / 108
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number AD1839A
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36121-AD1839AASZ
Ultra Librarian 3D Model Ultra Librarian AD1839AASZ CAD Model

Description

Product Overview: AD1839AASZ by Analog Devices Inc.

The AD1839AASZ is a high-performance, single-chip audio codec from the renowned manufacturer Analog Devices Inc., designed to provide a comprehensive solution for advanced audio applications. This integrated circuit is built to deliver exceptional sound quality and is ideal for a wide range of consumer and professional audio systems.

Key Features

  • Multi-Channel Audio: The AD1839AASZ supports multiple audio channels, making it suitable for surround sound systems and multi-channel audio setups.
  • High-Resolution Audio: With its 24-bit resolution, the codec ensures high-fidelity audio reproduction, capturing the nuances and details of the original sound.
  • Sampling Rates: This device can handle various sampling rates, accommodating standard audio frequencies and ensuring compatibility with different media formats.
  • Low Distortion: The AD1839AASZ boasts low total harmonic distortion plus noise (THD+N), which means cleaner, purer audio output with minimal unwanted artifacts.
  • Integrated Digital Filters: On-chip digital filters help to optimize the audio signal, enhancing the overall listening experience.

Applications

The versatility of the AD1839AASZ makes it an excellent choice for a variety of audio applications, including:

  • Home Theater Systems
  • Digital Mixing Consoles
  • Automotive Audio Systems
  • Professional Audio Workstations
  • Effects Processors

Technical Specifications

The AD1839AASZ is packed with technical features that make it a powerful component in any audio processing chain:

  • Voltage Supply: The device operates on a 5V supply voltage, fitting seamlessly into standard power environments.
  • Package: It comes in a 52-lead MQFP (Plastic Metric Quad Flat Pack) package, ensuring a compact footprint on the circuit board.
  • Operating Temperature: The codec is designed to work within an industrial temperature range, ensuring reliable performance under various conditions.

In conclusion, the AD1839AASZ by Analog Devices Inc. is a robust audio codec that offers superior audio quality, extensive features, and flexibility for a multitude of audio processing applications. Whether you're designing a high-end home audio system or a professional mixing console, the AD1839AASZ is an excellent choice that promises to deliver outstanding audio performance.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $5.4135
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.8981 $97.7962
3+ $40.1212 $120.3636
5+ $38.8681 $194.3405
7+ $37.6137 $263.2959
8+ $36.3606 $290.8848
11+ $32.5987 $358.5857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess