EN
  • EN
  • DE

93AA66CT-I/SN

Part No 93AA66CT-I/SN
Manufacturer Microchip Technology
Catalog Memory - Controllers
Description IC EEPROM 4KBIT MICROWIRE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000962-93AA66CT-I/SN
Win Source Part Number Cross
Category Integrated Circuits (ICs) Memory Memory
Package Tape & Reel (TR)
Voltage - Supply 1.8V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian 93AA66CT-I/SN CAD Model

Description

Microchip Technology 93AA66CT-I/SN Serial EEPROM

Microchip 93AA66CT-I/SN Serial EEPROM

The 93AA66CT-I/SN is a 4Kb Serial EEPROM designed and manufactured by the renowned Microchip Technology. This high-quality memory device offers a convenient and reliable way to store data that must be preserved during power-off scenarios. Utilized widely in various electronic applications, the 93AA66CT-I/SN is an essential component for system configuration, device calibration, and product tracking.

Ensuring compatibility with a wide range of microcontroller (MCU) interfaces, the 93AA66CT-I/SN operates via a standard SPI (Serial Peripheral Interface) bus. This interface is well-known for its simplicity and effectiveness, allowing for easy integration into existing designs. The EEPROM supports a bus clock frequency of up to 10 MHz, enabling quick data access and programming operations, which is crucial for performance-critical applications.

This device offers a robust storage solution with a memory size of 4 Kb, organized as 256 x 16-bit or 512 x 8-bit, selectable via software. It also features a self-timed erase and write cycle, meaning no external timing is required for write operations. The 93AA66CT-I/SN includes write protection mechanisms to prevent accidental data corruption, increasing the reliability of the stored information.

The 93AA66CT-I/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures stable operation under extreme conditions, making it suitable for a wide array of industrial and commercial environments.

Microchip Technology's commitment to quality is evident in the 93AA66CT-I/SN, with its endurance of 1 million erase/write cycles and data retention of over 200 years. This guarantees that the EEPROM will not only perform reliably over the product's lifetime but will also maintain data integrity for an extended period.

You May Also Be Interested in

QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Maxim Integrated
IC SMARTSOCKET 16K/64K 28-DIP
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6366 $50.9280
195+ $0.5223 $101.8485
300+ $0.5060 $151.8000
410+ $0.4897 $200.7770
530+ $0.4734 $250.9020
710+ $0.4244 $301.3240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess