EN
  • EN
  • DE

AD1836AAS

Part No AD1836AAS
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 4ADC/6DAC 24 BIT 52MQFP / General Purpose Interface 24 b Serial 52-MQFP (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type General Purpose
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 6
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 105 / 108
Dynamic Range, ADCs / DACs (db) Typ 105 / 108
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number AD1836A
Standard Package 22 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 552958-AD1836AAS
Ultra Librarian 3D Model Ultra Librarian AD1836AAS CAD Model

Description

The AD1836AAS from Analog Devices Inc. is a high-performance, single-chip audio codec that provides a comprehensive solution for advanced audio processing. Designed to deliver superior sound quality, the AD1836AAS integrates multiple audio channels along with a variety of features that make it an ideal choice for professional and consumer audio applications.

Key Features

  • Multi-Channel Audio: The AD1836AAS supports six DACs (Digital-to-Analog Converters) and four ADCs (Analog-to-Digital Converters), providing a flexible multi-channel audio interface that can handle complex audio tasks with ease.
  • High Resolution: With 24-bit resolution and 192 kHz sampling rates, the AD1836AAS ensures high-fidelity audio playback and recording, capturing every nuance of the original sound.
  • On-Chip DSP: The integrated digital signal processor (DSP) allows for on-chip processing of audio signals, enabling effects such as equalization, filtering, and dynamic range control.
  • Flexible Interfacing: The codec features a serial port that supports I2S, left-justified, and right-justified data formats, making it compatible with a wide range of digital audio equipment and microcontrollers.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1836AAS operates with low power consumption, making it suitable for portable and battery-powered devices.

Applications

The versatility of the AD1836AAS allows it to be used in a multitude of applications, including:

  • Digital audio mixers
  • Multi-track recorders
  • AV receivers
  • Professional audio workstations
  • Automotive audio systems
  • Home theater systems

Technical Specifications

Parameter Value
Resolution 24 bits
Sampling Rate Up to 192 kHz
Number of Channels 6 DACs, 4 ADCs
Signal-to-Noise Ratio (SNR) High SNR
Interface Type Serial (I2S, Left-Justified, Right-Justified)

Overall, the AD1836AAS from Analog Devices Inc. stands out as an exceptional audio codec for those seeking high-quality, multi-channel audio processing capabilities. Its combination of high-resolution audio, on-chip DSP, and low power consumption makes it a top choice for both professional and consumer audio markets.

You May Also Be Interested in

Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6084 $71.6084
2+ $69.3707 $138.7414
3+ $67.1329 $201.3987
4+ $64.8951 $259.5804
6+ $58.1818 $349.0908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 845 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess