The AD1835AS from Analog Devices Inc. is a high-performance, single-chip digital-to-analog converter (DAC) offering exceptional sound quality and features suited for high-end consumer and professional audio equipment. This component is well-known for its precision audio playback capabilities and is a popular choice among audiophiles and audio engineers alike.
Key Features
- High Resolution: The AD1835AS provides 24-bit resolution and supports sample rates up to 192 kHz, enabling it to deliver detailed and accurate audio reproduction.
- Multi-Channel Audio: It features four DACs in a single package, making it ideal for surround sound systems and complex audio setups.
- Dynamic Range: With a dynamic range of 120 dB, it ensures low noise and high fidelity, capturing the nuances of the original recording.
- Low Distortion: The total harmonic distortion plus noise (THD+N) is exceptionally low at -105 dB, contributing to its crystal-clear audio output.
Applications
The AD1835AS is versatile and can be used in various applications that require high-quality audio conversion, including:
- Digital audio workstations
- Home theater systems
- Professional audio mixing consoles
- High-end A/V receivers
- Automotive audio systems
Technical Specifications
Parameter
Value
Resolution
24-bit
Sample Rate
Up to 192 kHz
Dynamic Range
120 dB
THD+N
-105 dB
With its outstanding performance and reliability, the AD1835AS continues to set the standard for high-definition audio DACs, offering an unparalleled listening experience for the most discerning audio enthusiasts and professionals.