EN
  • EN
  • DE

AD1833ST

Part No AD1833ST
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996649-AD1833ST
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1833ST CAD Model

Description

AD1833ST - High-Performance DAC from Analog Devices Inc.

The AD1833ST is a state-of-the-art, high-performance Digital-to-Analog Converter (DAC) brought to you by Analog Devices Inc., a leader in the semiconductor industry. This precision audio DAC is engineered to deliver exceptional sound quality and is ideal for professional audio equipment, high-fidelity home audio systems, and digital mixing consoles.

Featuring an advanced multi-bit sigma-delta modulator and a stable internal voltage reference, the AD1833ST provides superior dynamic range and reduces jitter sensitivity, ensuring crystal-clear audio reproduction. The device supports 24-bit digital data and sample rates up to 192 kHz, making it compatible with high-resolution audio formats.

With its flexible serial data input port, the AD1833ST can interface with a variety of audio DSP and controller chips, offering designers the convenience of seamless integration into their existing audio systems. The device's differential outputs are capable of driving high-performance headphones and line-level outputs directly, which simplifies circuit design and reduces the need for additional output buffering components.

The AD1833ST also boasts an impressive signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), ensuring the audio output is free from unwanted noise and distortion. This makes it an excellent choice for critical listening environments where audio quality is paramount.

Additional features include user-programmable functions such as mute and de-emphasis filters, which can be easily configured to meet specific application requirements. The DAC operates on a single 5V power supply, minimizing power consumption and making it suitable for energy-conscious applications.

Whether you're designing a high-end audio system or looking for a DAC that can deliver studio-quality sound, the AD1833ST from Analog Devices Inc. offers the performance, flexibility, and reliability you need. Experience unparalleled audio fidelity with this top-tier DAC, designed to satisfy even the most demanding audiophiles and professionals in the audio industry.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Hewlett Packard
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess