EN
  • EN
  • DE

AD1833AST

Part No AD1833AST
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description MULTI-CH 24-BIT SIGMA-DELTA DAC / DAC, Audio 24 b 192kHz I2S, Serial, SPI 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series AD1833
Package Bulk
Product Status Active
Type DAC, Audio
Number of Channels 6
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192kHz
Data Interface I²S, Serial, SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 4.5V ~ 5.5V, 3.3V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 28 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36112-AD1833AST
Ultra Librarian 3D Model Ultra Librarian AD1833AST CAD Model

Description

The AD1833AST from Analog Devices Inc. is a state-of-the-art, high-performance, multichannel audio digital-to-analog converter (DAC) designed to deliver exceptional sound quality for professional and high-fidelity audio systems. This premium audio DAC is highly regarded for its outstanding dynamic range, low distortion, and excellent signal-to-noise ratio, making it an ideal choice for a wide range of demanding audio applications.

Key Features:

  • High-Resolution Audio: The AD1833AST supports 24-bit audio data and sample rates up to 192 kHz, ensuring high-fidelity sound reproduction that captures every nuance of the original recording.
  • Multiple Channels: It features multiple DAC channels, providing flexibility for surround sound systems and complex audio setups.
  • Low Distortion: With its advanced design, the AD1833AST achieves extremely low total harmonic distortion plus noise (THD+N), preserving the clarity and integrity of the audio signal.
  • Superior Signal-to-Noise Ratio (SNR): A high SNR ensures that audio is reproduced with minimal background noise, providing a clean and pure listening experience.
  • Flexible Interface: The device includes a flexible serial data interface that is compatible with a variety of audio data formats, making it easy to integrate into existing audio systems.
  • On-Chip Attenuation: On-chip digital attenuation allows for precise volume control without compromising audio quality.

Applications:

  • Professional Audio Equipment
  • Home Theater Systems
  • High-End Consumer Audio
  • Digital Mixing Consoles
  • Automotive Audio Systems
  • Studio Recording Systems

The AD1833AST is housed in a robust package that ensures reliable performance even in challenging environments. With its combination of high-quality audio performance and versatile features, the AD1833AST by Analog Devices Inc. sets the standard for audiophile-grade DACs, making it the preferred choice for audio professionals and enthusiasts alike.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess