EN
  • EN
  • DE

AD1806XST-REEL

Part No AD1806XST-REEL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description SINGLE CHIP PCI MODEM CODEC DATAPUMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 170929-AD1806XST-REEL
Popularity Low
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD1806XST-REEL CAD Model

Description

The AD1806XST-REEL from Analog Devices Inc. is a highly integrated and feature-rich modem chipset designed to provide fast and reliable data communication. This chipset is specifically engineered for embedding into a wide range of communication equipment and is suitable for applications that require robust data transmission capabilities.

Key Features:

  • High-Speed Data Rates: The AD1806XST-REEL supports data rates up to 56 kbps, making it ideal for Internet browsing, file transfers, and other high-speed data applications.
  • Versatile Modulation: It incorporates V.90 and K56flex technology, ensuring compatibility with a wide range of communication standards and enabling it to adapt to the fastest available connection speeds.
  • Enhanced Error Correction: With built-in error correction protocols like V.42 LAPM and MNP 2-4, the chipset ensures data integrity and reliable connection even over noisy phone lines.
  • Fax Support: The modem chipset also supports V.17, V.29, V.27ter, and V.21 channel 2 fax standards, allowing for sending and receiving faxes at speeds up to 14.4 kbps.
  • Voice Capabilities: It features full-duplex speakerphone functionality and supports voice compression and decompression, enabling voice communication and features such as voice mail.
  • Power Management: The AD1806XST-REEL includes advanced power management features that reduce power consumption during idle periods, making it suitable for battery-powered devices.
  • Easy Integration: The chipset is available in a small form factor and comes in tape and reel packaging (REEL) for automated assembly processes, facilitating easy integration into system designs.

Applications:

The versatility of the AD1806XST-REEL makes it a perfect fit for a variety of applications, including:

  • Desktop and laptop modems
  • Integrated telecommunications systems
  • Remote access servers
  • Point of Sale (POS) systems
  • Industrial data transmission systems

With its combination of high-speed data transfer, reliability, and ease of integration, the AD1806XST-REEL from Analog Devices Inc. is an excellent choice for developers and manufacturers seeking to incorporate modem functionality into their products.

You May Also Be Interested in

G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess