EN
  • EN
  • DE

AD1804JRU-REEL

Part No AD1804JRU-REEL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961952-AD1804JRU-REEL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1804JRU-REEL CAD Model

Description

AD1804JRU-REEL: High-Performance Clock Generator by Analog Devices Inc.

The AD1804JRU-REEL is a state-of-the-art clock generator component manufactured by Analog Devices Inc., designed to meet the stringent requirements of high-speed digital systems. This precision device is part of the comprehensive portfolio of clock solutions from Analog Devices, which are renowned for their performance, reliability, and versatility.

Key Features:

  • Multiple Output Frequencies: The AD1804JRU-REEL is capable of generating a variety of output frequencies, making it suitable for a range of applications, including microprocessors, DSPs, and other digital ICs that require a stable clock source.
  • Low Jitter Performance: With an emphasis on low jitter, this clock generator ensures high-quality signal integrity, which is critical for maintaining the performance of high-speed data communication and processing systems.
  • High Stability: The device offers excellent frequency stability, which is essential for applications where consistent performance over temperature and voltage variations is necessary.
  • Flexible Voltage Operation: It operates over a wide range of supply voltages, accommodating various system power requirements and simplifying power supply design.
  • Compact Packaging: Available in a compact, surface-mount package (REEL), the AD1804JRU-REEL is optimized for space-constrained applications, while also facilitating efficient manufacturing processes with its tape and reel packaging format.

Applications:

The AD1804JRU-REEL is an ideal clock generation solution for a diverse set of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Telecommunications infrastructure
  • High-performance computing systems
  • Storage systems and servers
  • Industrial and medical electronics that require precise timing

With its robust design and flexible features, the AD1804JRU-REEL from Analog Devices Inc. is a top choice for engineers and designers looking to enhance the performance and reliability of their digital systems. Its ability to provide stable, low-jitter clock signals ensures that it is a key component in the operation of modern electronic equipment.

You May Also Be Interested in

Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess