EN
  • EN
  • DE

AD1801JS

Part No AD1801JS
Manufacturer Analog Devices Inc.
Catalog Interface - Modems - ICs and Modules
Description SINGLE-CHIP FAX/DATA/VOICE MODEM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr Analog Devices Inc.
Series AD1801
Package Bulk
Product Status Active
Data Format V.34
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-MQFP (14x20)
Standard Package 74 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859404-AD1801JS
Ultra Librarian 3D Model Ultra Librarian AD1801JS CAD Model

Description

The AD1801JS is a high-performance product from Analog Devices Inc., an industry leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision component is designed to cater to a wide range of applications, including telecommunications, industrial control systems, and high-speed data acquisition, ensuring reliability and efficiency in the most demanding environments.

Key Features

  • High Precision: The AD1801JS offers exceptional accuracy and stability, which is critical for applications requiring precise signal processing.
  • Wide Operating Range: It operates effectively across a broad spectrum of temperatures and supply voltages, making it suitable for various operating conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1801JS helps to minimize power usage without compromising performance, ideal for portable and battery-operated devices.
  • Durable: The robust construction of the AD1801JS ensures it can withstand harsh industrial environments and extended use.
  • Integration Friendly: With its compact size and compatibility with standard interfaces, this product is easy to integrate into existing systems.

Applications

The versatility of the AD1801JS allows it to be used in a multitude of applications. In the telecommunications sector, it can be used for signal processing tasks such as filtering and modulation. Industrial control systems benefit from its precision in controlling processes and managing data. Additionally, its high-speed capabilities make it an excellent choice for data acquisition systems, where capturing and processing data quickly is paramount.

Technical Specifications

The technical specifications of the AD1801JS include a wide input voltage range, low thermal drift, and high linearity. It also features a fast settling time, low noise levels, and a high signal-to-noise ratio, which are essential for applications that require high-fidelity signal processing.

About Analog Devices Inc.

Analog Devices Inc. has a well-established reputation for creating products that lead the industry in performance, quality, and reliability. The AD1801JS is no exception and reflects the company's commitment to excellence and innovation in the field of high-performance integrated circuits.

You May Also Be Interested in

CML Microcircuits
LOW-POWER V.32BIS MODEM
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.9981
Zilog
IC 2400BPS MODEM CTRL 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
Renesas Electronics America
CNTRLR SPS MOD SMART PWR 32PQFN / Smart Power Stage (SPS) Module with Integrated High Accuracy Current and Temperature Monitors
Lowest to $130.8271
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $3.6760
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps
Lowest to $84.0401
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem Chip Chipset 24-Pin TSSOP T/R
Lowest to $15.6410
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1480 $92.2960
4+ $37.8655 $151.4620
5+ $36.6816 $183.4080
7+ $35.4989 $248.4923
9+ $34.3151 $308.8359
12+ $30.7657 $369.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess