EN
  • EN
  • DE

AD1674

Part No AD1674
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 12-Bit 100 kSPS A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1135631-AD1674
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1674 CAD Model

Description

The AD1674 from Analog Devices Inc. is a high-performance, 12-bit analog-to-digital converter (ADC) that combines a high-impedance, charge-balancing analog input with a high-speed, advanced CMOS structure to provide a complete conversion solution. This ADC is designed to meet the stringent demands of applications requiring high data acquisition rates with precise accuracy, such as digital signal processing, medical imaging, and industrial automation.

Key Features

  • Resolution: 12-bit with no missing codes over temperature.
  • Conversion Rate: 100 kSPS (kilosamples per second), ensuring suitability for high-speed applications.
  • Input Range: ±10 V, accommodating a wide range of signal amplitudes.
  • Interface: Easy-to-use digital interface compatible with most microprocessors.
  • Linearity: Integral nonlinearity (INL) of ±1 LSB, providing accurate and consistent readings.
  • Power Consumption: Low power dissipation, ideal for power-sensitive applications.
  • Package: Available in a 28-pin DIP or SOIC package, allowing for flexible integration into various system designs.

Applications

The AD1674’s robust design and high-speed performance make it an excellent choice for a broad range of applications, including:

  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Medical imaging equipment
  • Instrumentation and control systems
  • Professional audio equipment

Technical Specifications

With an operating temperature range of -40°C to +85°C, the AD1674 maintains its performance across diverse environments. The device also features overvoltage protection for the analog inputs, ensuring durability and reliability under harsh conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and long-term reliability. The AD1674 is no exception and is designed to meet the highest standards of performance, making it a trusted choice for engineers and designers looking for a dependable ADC solution.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess