EN
  • EN
  • DE

AD1671JPZ

Part No AD1671JPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single Pipelined 1.25Msps 12-bit Parallel 28-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PLCC
Contact Plating Tin
Dual Supply Voltage 5 V
Integral Nonlinearity (INL) 2.5 LSB
Lead Free Lead Free
Max Dual Supply Voltage 5.25 V
Max Operating Temperature 70 °C
Max Power Dissipation 750 mW
Min Dual Supply Voltage 4.75 V
Min Operating Temperature 0 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 12
Number of Elements 1
Number of Pins 28
Packaging Rail/Tube
Polarity Bipolar, Unipolar
Power Dissipation 570 mW
Resolution 1.5 B
RoHS Compliant
Sampling Rate 1.25 Msps
Supply Type Dual
Win Source Part Number 1171097-AD1671JPZ
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1671JPZ CAD Model

Description

Introducing the AD1671JPZ: High-Performance ADC from Analog Devices Inc.

The AD1671JPZ is a state-of-the-art, complete 12-bit, 1 MSPS, analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors. This product stands out for its high-speed data acquisition, exceptional accuracy, and ease of integration into a wide range of industrial, medical, and communication applications.

Key Features

  • Precision Resolution: The AD1671JPZ offers a fine 12-bit resolution, ensuring accurate digital representation of analog signals.
  • High-Speed Performance: With a sampling rate of up to 1 Mega samples per second (MSPS), this ADC is ideal for applications requiring rapid data acquisition without sacrificing precision.
  • Integrated Sample-and-Hold: The built-in sample-and-hold circuitry allows for precise timing and simplifies system design by eliminating the need for external components.
  • Low Power Consumption: Designed for efficiency, the AD1671JPZ operates with low power consumption, making it suitable for portable and battery-powered devices.
  • Versatile Interface: The device features an easy-to-use parallel interface, which facilitates simple connection to microprocessors and digital systems.

Applications

The AD1671JPZ is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Medical imaging equipment
  • Communication systems
  • Instrumentation and control systems
  • Digital signal processing (DSP)

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD1671JPZ is no exception. It is manufactured to the highest standards and is designed to deliver consistent performance over its operational lifetime. Whether for critical medical applications or robust industrial environments, the AD1671JPZ is a reliable choice for converting analog inputs into precise digital data.

Easy Integration

The AD1671JPZ comes in a compact 28-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for space-constrained applications. Its standard package and pin configuration make it easy to integrate into existing designs or new projects.

For designers and engineers looking for an ADC that combines high-speed, precision, and reliability, the AD1671JPZ from Analog Devices Inc. is an excellent choice that promises to meet and exceed performance requirements.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess