EN
  • EN
  • DE

AD1585BRTZ-REEL7

Part No AD1585BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2.5 V to 5.0 V Micropower, Precision Series Mode Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 140μVp-p
Noise - 10Hz to 10kHz 100μVrms
Voltage - Input 5.2 V ~ 12 V
Operating Supply Current 70μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1135625-AD1585BRTZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD1585
Introduction Date March 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD1585BRTZ-REEL7 CAD Model

Description

Product Overview: AD1585BRTZ-REEL7

The AD1585BRTZ-REEL7 is an industry-grade, high-precision voltage reference component manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This particular model is part of the Analog Devices' series of low dropout, micropower (LDO), series voltage references which offer a fixed 5V output from an up to 7V input with low 1mA maximum quiescent current.

Key Features

  • Output Voltage: The device provides a stable and precise 5V reference voltage, which is crucial for various applications requiring a consistent voltage level for accurate analog-to-digital conversion.
  • Accuracy: With an initial accuracy of ±0.5%, the AD1585BRTZ-REEL7 ensures reliable performance and high precision for sensitive electronic circuits.
  • Low Dropout Voltage: The low dropout voltage feature allows this voltage reference to operate efficiently with a small difference between the input and output voltages, enhancing its performance in low-headroom applications.
  • Low Quiescent Current: The device is designed for power-sensitive applications, consuming only 1mA maximum quiescent current, which is beneficial for battery-operated devices.
  • Temperature Coefficient: It has an excellent temperature coefficient, making it suitable for applications that operate across a wide temperature range.
  • Package: The AD1585BRTZ-REEL7 comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Supply Range: The device operates over a broad supply voltage range from 4.5V to 7V, providing design flexibility.

Applications

The AD1585BRTZ-REEL7 is versatile and can be used in a wide array of electronic applications. It is particularly well-suited for precision data acquisition systems, portable and battery-powered equipment, medical devices, and industrial controls where stable voltage references are critical for accurate measurements and reliable operation.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the AD1585BRTZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring robust performance and long-term reliability. The device is available in a tape and reel format (REEL7), facilitating efficient handling and placement during the manufacturing process.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1832 $50.1984
30+ $3.4324 $102.9720
46+ $3.3251 $152.9546
63+ $3.2179 $202.7277
81+ $3.1106 $251.9586
108+ $2.7888 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess