EN
  • EN
  • DE

AD1584BRT-R2

Part No AD1584BRT-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2.5 V to 5.0 V Micropower, Precision Series Mode Voltage References / V-Ref Precision 4.096V 5mA Automotive 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Win Source Part Number 170908-AD1584BRT-R2
Popularity Medium
Supply and Demand Status Limited
Family Name AD1584
Introduction Date March 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1584BRT-R2 CAD Model

Description

Introducing the AD1584BRT-R2 from Analog Devices Inc.

The AD1584BRT-R2 is a high-precision, low-power, bandgap voltage reference in a compact SOT-23 package, designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product offers a fixed 4.096V output voltage with an impressive initial accuracy of ±1% and a low temperature coefficient of 50 ppm/°C (max) over the industrial temperature range of -40°C to +125°C.

At the heart of the AD1584BRT-R2's design is a patented temperature drift curvature correction technique and a laser-trimmed, thin-film resistor network which together ensure stability and reliability over the full operating temperature range. The device is capable of sourcing up to 5 mA of output current with a low dropout voltage, making it an excellent choice for battery-powered applications where power efficiency is critical.

With a quiescent current of only 60 μA (max), the AD1584BRT-R2 is optimized for energy-sensitive applications. This feature, combined with its no-load stability, ensures minimal power consumption when the device is idle, thus extending battery life in portable devices. Furthermore, the low output noise of 18 μV rms (10 Hz to 10 kHz) makes this voltage reference ideal for high-resolution data converters and precision analog-to-digital applications where clean, stable voltage is a necessity.

For enhanced versatility, the AD1584BRT-R2 is fully specified for operation from 2.7 V to 5.5 V, which allows it to be used in systems with varying supply voltages. It is also reverse battery protected, safeguarding the device and the application circuit from potential damage due to incorrect battery installation.

The robust design and advanced features of the AD1584BRT-R2 make it a top choice for engineers and designers in need of a reliable voltage reference for precision measurement, data acquisition systems, portable instrumentation, and medical devices. With its combination of accuracy, low power consumption, and compact form factor, the AD1584BRT-R2 from Analog Devices Inc. is an indispensable component for any high-performance electronic system.

For more information, datasheets, and support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess