Introducing the AD1584ART-RELL7: Precision Series Voltage Reference
The AD1584ART-RELL7, crafted by the renowned Analog Devices Inc., is a high-precision bandgap voltage reference in a small outline package. This device is designed for applications requiring a stable reference voltage with low power consumption, making it an ideal choice for battery-powered devices and high-end instrumentation.
Key Features:
- Precision Voltage: The AD1584ART-RELL7 offers a fixed output voltage of 4.096 volts, which is meticulously maintained with a low temperature coefficient, ensuring minimal deviation over a wide temperature range.
- Low Power Consumption: With a quiescent current of just 60 µA (typical), this component is optimized for energy-sensitive applications.
- High Accuracy: The initial accuracy of ±1% and low output noise enhance the overall system accuracy and signal integrity.
- Wide Operating Temperature Range: This voltage reference can reliably operate across a broad temperature range from −40°C to +125°C, suitable for diverse environmental conditions.
- Small Package: Housed in a compact SOT-23 package, the AD1584ART-RELL7 is perfect for space-constrained applications.
- Stable with Capacitive Loads: The design ensures stability with capacitive loads up to 10 µF, providing flexibility in design and application.
Applications:
The AD1584ART-RELL7 is versatile and can be utilized in various high-performance applications, including:
- Precision data converters
- Portable instrumentation
- Battery-powered devices
- Industrial process control systems
- Automotive electronics
- Medical equipment
With its exceptional combination of precision, power efficiency, and robustness, the AD1584ART-RELL7 from Analog Devices Inc. is a superior choice for designers seeking a reliable voltage reference solution. Its performance and compact form factor make it a valuable component for enhancing the accuracy and stability of your electronic systems.