The AD1583CRTZ-REEL7 is a precision series voltage reference component from Analog Devices Inc., renowned for its high accuracy and stability. It is designed to offer a fixed output voltage of 3.0V, making it an ideal choice for precision data converters and voltage monitoring applications in a wide range of industries, including telecommunications, automotive, and industrial automation.
Key Features:
- Precision Voltage Reference: The AD1583CRTZ-REEL7 provides a stable and precise 3.0V output, ensuring reliable performance for critical applications.
- Low Temperature Coefficient: With a low temperature coefficient, this component offers consistent performance over a wide temperature range, minimizing voltage variation in diverse operating conditions.
- Wide Operating Range: It operates over a broad range of currents, making it versatile for various circuits and applications.
- High Output Current: Capable of sourcing up to 10mA of output current, this voltage reference can drive high-load applications.
- Low Dropout Voltage: The device functions efficiently even with minimal differences between the input and output voltages, enhancing its suitability for battery-powered devices.
- Excellent Long-Term Stability: The AD1583CRTZ-REEL7 is engineered for long-term reliability, ensuring its performance remains consistent over time.
- Compact Package: Available in a small outline transistor (SOT-23) package, it is ideal for space-constrained applications.
- Reel Packaging: The REEL7 suffix indicates that the product is provided in tape and reel packaging, facilitating efficient assembly for high-volume production.
Applications:
- Data Conversion
- Portable and Battery-Powered Equipment
- Instrumentation
- Automotive Electronics
- Telecommunications Infrastructure
The AD1583CRTZ-REEL7 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that meet the stringent requirements of modern electronic systems. With its robust design and reliable performance, this voltage reference is an excellent choice for engineers looking to enhance the accuracy and stability of their power management solutions.