EN
  • EN
  • DE

AD1582BRTZ-REEL7

Part No AD1582BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.08%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 70μVp-p
Noise - 10Hz to 10kHz 50μVrms
Voltage - Input 2.7 V to 12 V
Operating Supply Current 70μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 007908-AD1582BRTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD1582
Introduction Date March 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD1582BRTZ-REEL7 CAD Model

Description

Product Overview: AD1582BRTZ-REEL7

The AD1582BRTZ-REEL7 is a precision series voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This device offers a fixed output voltage of 2.5V with an impressive initial accuracy of ±0.1%. Designed for space-constrained applications, it comes in a compact SOT-23 package, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Output Voltage: Provides a stable 2.5V reference voltage, which is crucial for the accurate operation of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.
  • High Accuracy: The initial accuracy of ±0.1% ensures reliable performance for high-precision applications, minimizing errors in signal conversion and processing.
  • Low Temperature Coefficient: With a low temperature coefficient of 10 ppm/°C, the device maintains its accuracy across a wide temperature range, making it suitable for varying environmental conditions.
  • Low Dropout Voltage: The AD1582BRTZ-REEL7 operates with a low dropout voltage, enhancing its efficiency and allowing it to function correctly even with minimal headroom above the output voltage.
  • Wide Operating Current Range: It supports an operating current range from 50 µA to 10 mA, providing flexibility in a variety of power supply conditions.
  • Package Type: The device is offered in a small SOT-23 package, which is beneficial for compact circuit designs.
  • Supply Voltage: It can operate over a broad supply voltage range, accommodating different system requirements.

Applications

The AD1582BRTZ-REEL7 is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

This precision voltage reference is delivered on a 7-inch reel, which is suitable for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production. With its combination of high accuracy, low power consumption, and small form factor, the AD1582BRTZ-REEL7 from Analog Devices Inc. is a reliable choice for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3459 $50.1885
37+ $2.7454 $101.5798
57+ $2.6596 $151.5972
78+ $2.5738 $200.7564
101+ $2.4880 $251.2880
135+ $2.2306 $301.1310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess