EN
  • EN
  • DE

AD1580ARTZ-REEL7

Part No AD1580ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 10mA
Tolerance ±0.82%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 50μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 007904-AD1580ARTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD1580
Introduction Date August 30, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD1580ARTZ-REEL7 CAD Model

Description

The AD1580ARTZ-REEL7 is a high-precision, low-power voltage reference IC from Analog Devices Inc., designed to maintain stable output voltage over a wide range of operating conditions. This component is ideal for precision data conversion in a variety of applications, including medical devices, industrial instrumentation, and portable battery-powered equipment.

Key Features

  • Output Voltage: The AD1580ARTZ-REEL7 provides a fixed 1.225V output voltage with a high level of accuracy and stability.
  • Low Dropout Voltage: It operates with a very low dropout voltage, ensuring performance remains consistent even with minimal input-to-output differential.
  • Low Power Consumption: With its low quiescent current, this device is suitable for battery-operated systems, contributing to extended battery life.
  • High Output Current: Capable of supplying up to 5mA of output current, this voltage reference can drive a variety of loads.
  • Temperature Range: The device functions over an extended industrial temperature range, making it versatile for various environmental conditions.
  • Package: The AD1580ARTZ-REEL7 is available in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Series: This product is part of the AD1580 series, which is known for its reliability and performance.

Applications

The AD1580ARTZ-REEL7 is used in applications where precision voltage reference is crucial. Some of the common applications include:

  • Precision data acquisition systems
  • Portable instrumentation
  • Battery-powered devices
  • Digital multimeters
  • Automotive electronics
  • Process control systems

In summary, the AD1580ARTZ-REEL7 from Analog Devices Inc. is a robust, precise, and power-efficient voltage reference IC that provides stable performance for a wide array of electronic applications. Its small footprint, combined with its high accuracy and low power consumption, makes it an excellent choice for engineers and designers looking to enhance the reliability and efficiency of their systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4544 $50.9040
85+ $1.1934 $101.4390
130+ $1.1561 $150.2930
180+ $1.1188 $201.3840
235+ $1.0815 $254.1525
310+ $0.9696 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess