EN
  • EN
  • DE

AD1580ARTZ-REEL

Part No AD1580ARTZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 1.2 V Micropower, Precision | IC VREF SHUNT 1.225V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 10mA
Tolerance ±0.82%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 50μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number AD1580
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1135616-AD1580ARTZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1580ARTZ-REEL CAD Model

Description

AD1580ARTZ-REEL Voltage Reference IC from Analog Devices Inc.

The AD1580ARTZ-REEL from Analog Devices Inc. is a robust and precise series voltage reference IC, designed to provide a stable reference voltage for precision data converters and stable power supplies. This device is part of the Analog Devices' precision voltage reference family and comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Key Features:

  • Precision Reference Voltage: The AD1580ARTZ-REEL offers a fixed output voltage of 1.225V with a tight initial accuracy, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: With an excellent temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for both industrial and consumer applications.
  • Low Dropout Voltage: The device operates with a minimal voltage difference between the input and output, enhancing efficiency in low-headroom situations.
  • Low Power Consumption: It is designed for battery-powered and portable devices, where power conservation is crucial, thanks to its low quiescent current.
  • High Output Current: While providing a stable voltage reference, the AD1580ARTZ-REEL can source or sink up to 5mA of output current, accommodating a versatile range of load conditions.
  • Wide Operating Temperature Range: The device is rated for operation across a broad temperature range, ensuring reliability under varying environmental conditions.
  • Package Type: Housed in a small SOT-23 package, the AD1580ARTZ-REEL is ideal for PCBs with limited real estate.

Applications:

The AD1580ARTZ-REEL is suitable for a variety of applications, including:

  • Precision data systems
  • Portable and battery-powered equipment
  • Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs)
  • Power supply control
  • Instrumentation
  • Automotive electronics

With its combination of precision, low power, and compact form factor, the AD1580ARTZ-REEL from Analog Devices Inc. is an excellent choice for engineers looking for a reliable voltage reference solution in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3745 $54.9800
90+ $1.1278 $101.5020
140+ $1.0926 $152.9640
190+ $1.0574 $200.9060
245+ $1.0221 $250.4145
330+ $0.9164 $302.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,110 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess