EN
  • EN
  • DE

AD1580ART

Part No AD1580ART
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 1.2 V Micropower, Precision Shunt Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1135615-AD1580ART
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1580ART CAD Model

Description

AD1580ART Voltage Reference by Analog Devices Inc.

The AD1580ART is a high-precision, low-power, series voltage reference from Analog Devices Inc., designed for a broad spectrum of applications. This compact and robust component comes in a space-saving SOT-23 package, making it an excellent choice for portable and battery-powered equipment where space is at a premium.

With a fixed output voltage of 1.2V, the AD1580ART provides a stable reference voltage with an impressive initial accuracy of ±0.1%. Its low dropout voltage and low quiescent current make it particularly suitable for low voltage, high precision systems. The device operates with a supply voltage range from 2.0V to 12.6V, consuming a minimal quiescent current of 60 µA, which is ideal for power-sensitive applications.

One of the standout features of this voltage reference is its low temperature coefficient, typically 30 ppm/°C, ensuring consistent performance over a wide operating temperature range of -40°C to +85°C. This makes the AD1580ART a reliable choice for systems that require high stability across diverse environmental conditions.

The AD1580ART is not only characterized by its high precision but also its excellent load regulation and low output noise, which are critical for high-resolution analog-to-digital and digital-to-analog conversions. This device is also trimmed during the manufacturing process for low output voltage hysteresis, which is essential for applications that demand a stable voltage reference even after multiple power cycles.

In summary, the AD1580ART from Analog Devices Inc. is a superior choice for engineers and designers looking for a reliable, low-power voltage reference that doesn't compromise on precision. Whether it's integrated into data acquisition systems, portable instrumentation, or medical devices, the AD1580ART stands out for its stability, accuracy, and power efficiency.

Key Features:

  • Fixed 1.2V output voltage
  • ±0.1% initial accuracy
  • Low temperature coefficient: 30 ppm/°C
  • Wide operating temperature range: -40°C to +85°C
  • Low quiescent current: 60 µA
  • Supply voltage range: 2.0V to 12.6V
  • Excellent load regulation
  • Low output noise
  • Compact SOT-23 package

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2432 $62.1600
100+ $1.1630 $116.3000
155+ $1.1229 $174.0495
225+ $1.0427 $234.6075
290+ $1.0025 $290.7250
365+ $0.9625 $351.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess