EN
  • EN
  • DE

AD1380KD

Part No AD1380KD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC SNGL 16BIT 32-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 16
Sampling Rate 50k
Number of Inputs 16
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage ±14.5 V to 15.5 V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 32-BBDIP-H
Win Source Part Number 198524-AD1380KD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1380KD CAD Model

Description

The AD1380KD is a top-of-the-line precision analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors. This product is designed to deliver exceptional accuracy and stability, making it an ideal choice for applications requiring high-resolution data conversion.

Key Features

  • High Resolution: The AD1380KD boasts a 16-bit resolution, which ensures detailed and precise digital representation of the analog input signal.
  • Fast Conversion Rate: With a conversion time as low as 10 microseconds, this ADC is capable of handling high-speed applications without compromising on accuracy.
  • Low Power Consumption: Designed for efficiency, the AD1380KD operates with minimal power, making it suitable for battery-powered devices or energy-sensitive applications.
  • Stable Performance: It features a temperature-compensated design, which allows for stable performance across a wide range of operating temperatures.
  • Versatile Voltage Range: The device can operate on a dual power supply, accommodating a broad range of input voltages.
  • Robust Interface: The AD1380KD includes a parallel interface for straightforward integration into a variety of digital systems.

Applications

The precision and speed of the AD1380KD make it exceptionally well-suited for high-performance industrial, medical, and scientific applications, such as:

  • Data acquisition systems
  • Medical imaging equipment
  • Instrumentation and control systems
  • High-resolution imaging systems
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the AD1380KD is no exception. Each unit is rigorously tested to ensure it meets the highest standards of performance and reliability. Customers can trust the AD1380KD to deliver consistent results in the most demanding environments.

Technical Support and Resources

Analog Devices Inc. provides extensive technical support and resources for the AD1380KD, including detailed datasheets, application notes, and reference designs. Engineers and product developers can access a wealth of information to assist with the integration and optimization of this ADC in their projects.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess