EN
  • EN
  • DE

AD1147AR-3.3

Part No AD1147AR-3.3
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 170887-AD1147AR-3.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1147AR-3.3 CAD Model

Description

The AD1147AR-3.3 from Analog Devices Inc. is a high-performance voltage regulator designed to deliver a stable 3.3V output. This regulator is part of a series of easy-to-use fixed and adjustable voltage regulators that cater to a wide array of applications. The AD1147AR-3.3 stands out for its reliability and efficiency, making it an excellent choice for sensitive electronic equipment.

Key Features

  • Fixed Output Voltage: Precisely regulated 3.3V output, ideal for consistent performance across various devices.
  • High Accuracy: Ensures minimal deviation from the target voltage, providing a stable power supply for critical applications.
  • Low Dropout Voltage: Operates efficiently with a minimal difference between the input and output voltages, enhancing battery life in portable devices.
  • Thermal Overload Protection: Built-in safeguards protect against overheating, ensuring long-term reliability and safety.
  • Short Circuit Protection: Automatically shuts down in the event of a short circuit, preventing damage to the regulator and the connected components.

Applications

The AD1147AR-3.3 voltage regulator is versatile and can be used in a variety of devices and systems, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Portable Battery-Powered Devices
  • Computer and Peripheral Equipment

Technical Specifications

Parameter Value
Output Voltage 3.3V
Package Type SOIC
Number of Outputs 1
Maximum Operating Temperature 125°C
Minimum Operating Temperature -40°C

Ordering Information

For purchasing the AD1147AR-3.3 voltage regulator, you can visit the Analog Devices Inc. website or contact authorized distributors. Ensure you specify the correct product code to receive the precise component for your needs.

You May Also Be Interested in

Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Vishay
Need more? Email Us
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess