EN
  • EN
  • DE

AD11/2041-0REEL

Part No AD11/2041-0REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12C 10-BIT, VOUT DAC I.C / Bit Digital to Analog Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 859390-AD11/2041-0REEL
Ultra Librarian 3D Model Ultra Librarian AD11/2041-0REEL CAD Model

Description

Introducing the AD11/2041-0REEL from Analog Devices Inc.

The AD11/2041-0REEL is a state-of-the-art integrated circuit that embodies the excellence and innovation synonymous with Analog Devices Inc. This precision component is designed to meet the rigorous demands of modern electronic applications, offering a blend of performance, reliability, and versatility that is unmatched in the industry.

Key Features:

  • High Precision: The AD11/2041-0REEL is built to deliver accurate and reliable performance, ensuring that your electronic applications function at their highest potential.
  • Durability: Analog Devices Inc. has a reputation for creating products that last. This component is no exception, with a robust design that can withstand the challenges of everyday use.
  • Energy Efficiency: With the growing importance of sustainable technology, the AD11/2041-0REEL is designed to operate with minimal power consumption, helping to reduce the overall energy footprint of your devices.
  • Compact Design: Space is often at a premium in electronic devices. The AD11/2041-0REEL boasts a compact footprint, allowing for integration into a wide range of applications without compromising on other design elements.

Applications:

The AD11/2041-0REEL is incredibly versatile and can be used in various applications, including but not limited to:

  • Medical devices
  • Industrial automation
  • Communication systems
  • Aerospace and defense electronics
  • Automotive systems

Quality Assurance:

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The AD11/2041-0REEL is manufactured in state-of-the-art facilities, ensuring that each unit is produced with precision and care. Furthermore, it undergoes rigorous testing to guarantee performance under a wide range of conditions.

Ordering Information:

The product is available in a reel packaging format, making it ideal for high-volume production environments. The AD11/2041-0REEL is ready to be ordered and integrated into your next project, promising to elevate the quality and efficiency of your electronic applications.

Choose the AD11/2041-0REEL for your next design, and experience the difference that comes with a product from Analog Devices Inc., a leader in the semiconductor industry.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6972 $60.8804
17+ $7.1356 $121.3052
26+ $6.9127 $179.7302
35+ $6.6898 $234.1430
45+ $6.4668 $291.0060
60+ $5.7981 $347.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess