EN
  • EN
  • DE

AD1021ARQ

Part No AD1021ARQ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 170868-AD1021ARQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1021ARQ CAD Model

Description

The AD1021ARQ is a precision, high-performance analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in the field of high-quality integrated circuits. This innovative product is designed to cater to a wide range of applications, including industrial control systems, medical devices, and sophisticated data acquisition systems.

Key Features

  • Resolution: The AD1021ARQ boasts a high resolution, providing precise and accurate digital representation of analog signals.
  • Sampling Rate: With its robust sampling rate, this ADC ensures that even rapidly changing signals are captured with high fidelity.
  • Interface: The device includes a user-friendly digital interface, which allows for seamless integration with microcontrollers and digital signal processors.
  • Power Efficiency: Designed with power efficiency in mind, the AD1021ARQ operates with minimal power consumption, making it ideal for portable and battery-powered applications.
  • Durability: Housed in a rugged package, the AD1021ARQ is built to withstand challenging environmental conditions, ensuring reliable performance over a wide temperature range.

Applications

The versatility of the AD1021ARQ makes it suitable for a diverse array of applications:

  • Industrial automation and process control
  • Medical instrumentation and diagnostics
  • Data acquisition systems
  • Communication systems
  • Scientific and analytical instruments

Technical Specifications

Parameter Value
Resolution Specific Resolution Bits
Sampling Rate Specific Sample Rate
Input Voltage Range Specific Voltage Range
Operating Temperature Specific Temperature Range
Package / Case Specific Package Information

Ordering Information

To purchase the AD1021ARQ or to request samples, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure to reference the precise part number AD1021ARQ to obtain the correct product specification for your needs.

You May Also Be Interested in

G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Intersil
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess