EN
  • EN
  • DE

AD-FMCOMMS5-EBZ

Part No AD-FMCOMMS5-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD SOFTWARE DEFINE RADIO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203152-AD-FMCOMMS5-EBZ
Manufacturer Analog Devices Inc.
Category Development Boards, Kits, Programmers -Evaluation Boards RF Evaluation and Development Kits, Boards
Package Box
Product Status Active
Type Transceiver
Frequency 70MHz ~ 6GHz
For Use With/Related Products AD9361
Supplied Contents Board(s)
Base Product Number AD9361
Ultra Librarian 3D Model Ultra Librarian AD-FMCOMMS5-EBZ CAD Model

Description

AD-FMCOMMS5-EBZ Evaluation Board

The AD-FMCOMMS5-EBZ from Analog Devices Inc. is a high-performance, radio frequency (RF) agile transceiver evaluation board designed for high-speed data acquisition and signal processing. This advanced module is based on the AD9361 RF Agile Transceiver, which provides a fully integrated 2x2 MIMO transceiver with a tunable range of 70 MHz to 6 GHz. This makes it an ideal solution for a wide range of applications, including wireless communications, test and measurement equipment, and RF-based research.

The evaluation board facilitates the rapid prototyping and testing of complex RF systems. It comes with two AD9361 transceivers, enabling users to implement 4x4 MIMO configurations. The AD-FMCOMMS5-EBZ is compatible with various FPGA development boards, allowing for easy integration with existing digital signal processing platforms. This flexibility enables developers to create and test custom algorithms and applications that require high-throughput and real-time data processing capabilities.

The onboard transceivers support a wide range of signal bandwidths, from less than 200 kHz to 56 MHz, making the board versatile for multiple communication standards. The device also features automatic gain control, quadrature correction, DC offset correction, and digital filtering, which reduce the need for external components and simplify the overall system design.

The AD-FMCOMMS5-EBZ is equipped with a variety of interfaces, including a high-speed serial peripheral interface (SPI) for configuration, parallel digital interfaces for data input and output, and general-purpose input/output (GPIO) ports for additional functionality. The board is also supported by the ADI IIO Oscilloscope, an open-source software tool that provides users with a graphical interface to interact with the hardware for easy setup and data visualization.

With its robust design and comprehensive features, the AD-FMCOMMS5-EBZ stands out as an excellent platform for RF system design and experimentation, offering engineers the tools they need to innovate and excel in the fast-evolving field of wireless technology.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess