EN
  • EN
  • DE

7B39-01

Part No 7B39-01
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description MODULE ISOL PROC I-OUT NON-LIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 4 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 551082-7B39-01
Ultra Librarian 3D Model Ultra Librarian 7B39-01 CAD Model

Description

The 7B39-01 is a state-of-the-art thermocouple input signal conditioning module from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This module is specifically designed to isolate, filter, and amplify signals from thermocouples and convert them into a linearized 4-20 mA output, ready for use in industrial control systems, data acquisition, and instrumentation applications.

Key Features:

  • High Accuracy: The 7B39-01 offers exceptional accuracy and linearity, ensuring precise temperature measurements for critical applications.
  • Input Isolation: With built-in input isolation, the module protects sensitive equipment and signal paths from harmful voltage surges and noise, enhancing system reliability.
  • Wide Temperature Range: Designed to operate over a broad temperature range, this module is suited for harsh industrial environments.
  • Simple Calibration: The module includes easy-to-use calibration features, allowing for quick setup and adjustments to maintain accuracy over time.
  • Compatibility: The 7B39-01 is compatible with a wide range of thermocouple types, providing flexibility in sensor choice and application.

Applications:

  • Process Control Systems
  • Industrial Automation
  • Data Acquisition Systems
  • Temperature Monitoring
  • Test and Measurement Equipment

The Analog Devices 7B39-01 module is encased in a rugged, compact package that can be easily mounted on a DIN rail or panel, facilitating integration into existing systems. With its robust design and reliable performance, the 7B39-01 is an ideal solution for engineers and technicians looking to enhance the performance and accuracy of their temperature sensing and control systems.

For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess