EN
  • EN
  • DE

7B34-03-1

Part No 7B34-03-1
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Sensor and Detector Interface 35V 25mA 2-Wire/3-Wire Interface 6-Pin Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 165962-7B34-03-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 7B34
Introduction Date October 07, 2004
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 7B34-03-1 CAD Model

Description

Analog Devices Inc. presents the 7B34-03-1, a precision isolated voltage input module designed to offer reliable and high-performance data acquisition in challenging industrial environments. This module is part of the renowned 7B series, known for their exceptional signal conditioning capabilities, and is specifically engineered to cater to a wide range of applications that require isolation to ensure accuracy and safety.

Key Features

  • High Isolation: The 7B34-03-1 provides a three-port isolation barrier that ensures 1500 V rms isolation between the input, output, and power, effectively minimizing the effects of ground loops and reducing signal noise.
  • Input Range: This module accepts an input voltage range of ±10 V, making it versatile for various industrial sensing and control applications.
  • Output Range: It delivers a calibrated 4-20 mA current loop output, which is a standard in the industry for long-distance signal transmission without degradation.
  • Accuracy: With high accuracy and low nonlinearity, the 7B34-03-1 ensures precise data conversion, enhancing the overall system performance.
  • Easy Configuration: The module features user-configurable settings, allowing for easy setup and integration into existing systems.
  • Robust Construction: Housed in a compact, encapsulated module, it provides excellent environmental protection, ensuring reliable operation in harsh industrial conditions.

Applications

The 7B34-03-1 is ideal for a variety of applications where voltage isolation is critical. It is commonly used in:

  • Process control systems
  • Data acquisition systems
  • Industrial automation
  • Electrical monitoring
  • Test and measurement equipment

Conclusion

The Analog Devices Inc. 7B34-03-1 isolated voltage input module represents a blend of advanced technology and robust design, offering a reliable solution for professionals in need of high-quality signal isolation and conditioning. With its ease of use, accuracy, and versatility, it stands as an essential component for any industrial system requiring dependable voltage measurement and control.

You May Also Be Interested in

G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
EPCOS (TDK)
Need more? Email Us
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.1801 $85.1801
2+ $82.5178 $165.0356
3+ $79.8567 $239.5701
4+ $77.1944 $308.7776
6+ $69.2088 $415.2528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess