EN
  • EN
  • DE

5962-8686102XA

Part No 5962-8686102XA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1% TO52-3  /  Series Voltage Reference IC Fixed 2.5V V ±1% 10 mA TO-52-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 8µVp-p
Voltage - Input 4.5V ~ 30V
Current - Supply 1.5mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-206AC, TO-52-3 Metal Can
Supplier Device Package TO-52-3
Base Product Number 5962-8686102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1013627-5962-8686102XA
Ultra Librarian 3D Model Ultra Librarian 5962-8686102XA CAD Model

Description

The 5962-8686102XA, from Analog Devices Inc., is a high-performance, precision analog microelectronic product designed to cater to a wide range of applications, including military and aerospace industries. This product is characterized by its robustness and reliability, ensuring optimal performance even in the most demanding conditions.

At the heart of the 5962-8686102XA is a precision operational amplifier that can operate under extreme temperature ranges, typically from -55°C to +125°C. This operational amplifier features a low offset voltage and drift, high input impedance, and fast settling time, making it ideal for high-accuracy applications.

The device is packaged in a hermetically sealed ceramic package, which provides excellent resistance against moisture and other environmental contaminants. This ensures long-term stability and performance of the internal circuitry. The package also meets the stringent requirements of the military standards, offering users the confidence in its durability and quality.

Key Features:

  • High Precision: Low offset voltage and low voltage drift enhance the accuracy of the device.
  • Wide Operating Temperature Range: The device is designed to perform reliably between -55°C to +125°C.
  • Durable Packaging: Hermetically sealed ceramic package for maximum protection against environmental factors.
  • Compliance: Meets military standards for electronic components, ensuring suitability for aerospace and defense applications.
  • Versatility: Suitable for a variety of applications, including precision instrumentation, data acquisition systems, and high-performance audio.

The 5962-8686102XA is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for critical and precision-demanding applications. With its combination of precision, durability, and versatility, this product stands out as a superior choice for engineers and designers looking for the best in analog technology.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess