EN
  • EN
  • DE

2220019-1

Part No 2220019-1
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 151600-2220019-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2220019-1 CAD Model

Description

The Analog Devices 2220019-1 is a state-of-the-art integrated circuit designed for precision signal processing applications. This high-performance component is engineered to deliver accurate and reliable performance in a variety of demanding environments. Its robust design and advanced technology make it an ideal choice for professionals in the fields of industrial automation, medical equipment, and communication systems.

Key Features

  • High Precision: The 2220019-1 offers exceptional accuracy and stability, ensuring precise signal processing for critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps to minimize power usage without compromising performance.
  • Durability: Built to last, the 2220019-1 can withstand harsh conditions, including extreme temperatures and high levels of vibration.
  • Versatility: Its flexible design makes it suitable for a wide range of applications, providing a one-stop solution for multiple signal processing needs.

Applications

  • Industrial Automation Systems
  • Precision Medical Devices
  • Advanced Communication Technology
  • Instrumentation and Control

Technical Specifications

Parameter Value
Supply Voltage Specified Range (e.g., 2.7V to 5.5V)
Operating Temperature Specified Range (e.g., -40°C to +85°C)
Package Type Industry Standard (e.g., QFN, TSSOP)
Interface Type Digital/Analog (e.g., SPI, I2C)

The Analog Devices 2220019-1 is a testament to the company's commitment to delivering high-quality, reliable components that push the boundaries of technology. With its combination of performance, efficiency, and versatility, this IC is a top choice for engineers and developers looking to create sophisticated systems that require precise signal management.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
ELAN Microelectronics
Need more? Email Us
AMIS
Lowest to $4.2781
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMIS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess