EN
  • EN
  • DE

108333-HMC241ALP3

Part No 108333-HMC241ALP3
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC241 PCB ASSEMBLY / HMC241ALP3E series Switch, SP4T Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Switch, SP4T
Frequency 0Hz ~ 4GHz
For Use With/Related Products HMC241ALP3E
Supplied Contents Board(s)
Base Product Number HMC241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names -2735-108333-HMC241ALP3,505-108333-HMC241ALP3,1127-3630-ND,108333-HMC241ALP3-ND,1127-3630
Standard Package 1
Win Source Part Number 1230103-108333-HMC241ALP3
Ultra Librarian 3D Model Ultra Librarian 108333-HMC241ALP3 CAD Model

Description

Product Overview: 108333-HMC241ALP3

The 108333-HMC241ALP3 is a high-performance RF switch designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their Hittite Microwave Corporation line of components, which are renowned for their reliability and cutting-edge performance in RF, microwave, and millimeter-wave applications.

Key Features

  • Frequency Range: The HMC241ALP3 operates over a broad frequency range, making it suitable for a wide array of applications from DC to 3.5 GHz.
  • Low Insertion Loss: With a low insertion loss, this switch maintains signal integrity and ensures efficient signal transmission, which is crucial for high-frequency applications.
  • High Isolation: The device provides excellent isolation between ports, minimizing signal leakage and preserving the purity of signal paths.
  • Non-Reflective Design: It features a non-reflective design, which reduces signal reflections that can cause interference and degrade signal quality.
  • Single Control Line: The HMC241ALP3 can be controlled using a single positive control voltage, simplifying the control interface and reducing the number of required control lines.
  • Package: This switch is housed in a compact 3x3 mm LFCSP (Lead Frame Chip Scale Package), which allows for efficient use of board space and is suitable for high-density circuit designs.

Applications

The versatility of the HMC241ALP3 makes it an ideal choice for a variety of applications, including but not limited to:

  • Test equipment and sensors
  • Wireless infrastructure
  • Military and space
  • RFID systems
  • Wireless LANs

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The 108333-HMC241ALP3 is no exception and is manufactured to ensure performance consistency and longevity in demanding environments, making it a trusted component for your RF and microwave needs.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess