EN
  • EN
  • DE

104987-HMC407MS8G

Part No 104987-HMC407MS8G
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description BOARD EVAL AMPLIFIER MMIC HMC407 / HMC407MS8G series Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Bag
Type Amplifier
Frequency 5GHz ~ 7GHz
For Use With/Related Products HMC407MS8G
Supplied Contents Board(s)
Base Product Number HMC407
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.8000
Other Names 505-104987-HMC407MS8G,-2735-104987-HMC407MS8G,1127-1103-ND,1127-1103,104987HMC407MS8G
Standard Package 1
Win Source Part Number 1028085-104987-HMC407MS8G
Ultra Librarian 3D Model Ultra Librarian 104987-HMC407MS8G CAD Model

Description

The HMC407MS8G is a highly integrated, high-performance GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC PHEMT amplifier designed and manufactured by Analog Devices Inc. It is housed in an MSOP-8G surface-mount package, making it an ideal choice for compact and space-constrained designs.

Key Features:

  • Frequency Range: The amplifier operates over a broad frequency range from DC to 15 GHz, providing versatile applications in various RF and microwave systems.
  • Gain: It offers a high gain of 11 dB at 15 GHz, ensuring robust signal amplification for high-frequency applications.
  • Output Power: With an output power of +19 dBm at 1 dB compression point, the HMC407MS8G can drive a wide range of RF components without the need for additional amplification stages.
  • Power Added Efficiency (PAE): The device boasts a power-added efficiency of 29%, which is indicative of its ability to convert DC power into RF power efficiently.
  • Supply Voltage: It operates on a single positive supply voltage of +5V, simplifying the power supply design.
  • Package: The MSOP-8G package is not only space-saving but also offers excellent thermal performance, which is critical for maintaining reliability and longevity in high-frequency applications.

Applications:

The HMC407MS8G is suitable for a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • VSAT
  • Test instrumentation
  • Military and space
  • Wireless infrastructure

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC407MS8G is built to meet the highest industry standards, ensuring performance and durability for professional and mission-critical applications. With its robust design and superior specifications, the HMC407MS8G stands out as a leading choice for designers looking for a high-performance RF amplifier.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess