EN
  • EN
  • DE

AWT6277R

Part No AWT6277R
Manufacturer Anadigics, Inc
Catalog RF Amplifiers
Description HELP IMT/WCDMA 3.4 V/28.5 dBm Linear Power Amplifier Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ANADIGICS, Inc
Win Source Part Number 1150001-AWT6277R
Manufacturer Homepage www.anadigics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AWT6277R CAD Model

Description

The AWT6277R is a power amplifier module designed for wireless communication applications. Manufactured by Anadigics, Inc (now part of GaAs Labs), this amplifier is commonly used in cellular handsets and other mobile devices to boost the power of radio frequency (RF) signals before transmission. It's designed to operate within specific frequency bands used for cellular communication, providing the necessary amplification while maintaining signal integrity and efficiency.

Applications:

  • Cellular Handsets: Used to amplify RF signals in mobile phones for clear and reliable voice and data communication.
  • Wireless Data Devices: Employed in devices such as data cards, tablets, and portable hotspots to enhance signal strength and range.
  • Mobile Communication Systems: Integrated into systems that require robust and efficient amplification of RF signals.
  • RF Transmitters: Used in low-power RF transmitters to increase the output power of the transmitted signal.

Features:

  • High Power Efficiency: Maximizes battery life in mobile devices by efficiently converting DC power into RF output power.
  • Integrated Matching Circuitry: Simplifies design by including impedance matching components within the module.
  • Compact Size: Reduces the overall footprint in space-constrained mobile devices.
  • Multiple Frequency Bands: Supports various cellular frequency bands for global compatibility.
  • Low Harmonic Distortion: Ensures signal integrity by minimizing unwanted harmonics in the output signal.

Benefits:

  • Extended Battery Life: High efficiency translates to longer usage times for mobile devices.
  • Simplified Design: Integrated matching networks reduce external component count and board space.
  • Improved Signal Quality: Low distortion ensures clear and reliable communication.
  • Global Compatibility: Support for multiple frequency bands allows for use in different regions.
  • Smaller Form Factor: Enables compact designs in mobile devices.

The AWT6277R typically operates within specific voltage and current ranges, as detailed in its datasheet. It provides a certain level of gain, typically in the range of 25-30 dB, and is designed to operate within a specific range of cellular frequencies. The module includes internal matching networks to ensure optimal performance with a 50-ohm antenna impedance. Detailed specifications, including operating conditions, gain characteristics, and power output levels, are available in the Anadigics (GaAs Labs) datasheet. This power amplifier module is essential for reliable and efficient wireless communication in various mobile devices.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,225 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess