EN
  • EN
  • DE

AP436SA

Part No AP436SA
Manufacturer Anachip Corp
Catalog Hard To Find
Description Synchronous Rectifier MOSFET Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145781-AP436SA
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP436SA CAD Model

Description

The AP436SA, manufactured by Anachip Corp, is a highly integrated synchronous rectifier control IC designed to improve the efficiency of flyback converters. This device is specifically optimized for secondary-side synchronous rectification, replacing traditional diode rectifiers with MOSFETs to reduce conduction losses and enhance overall power supply efficiency.

Applications:

      
  • Flyback Converters
  •   
  • AC-DC Adapters
  •   
  • Battery Chargers
  •   
  • LED Lighting Power Supplies
  •   
  • Auxiliary Power Supplies

Features:

      
  • Synchronous Rectification Control: Precisely controls the switching of the synchronous rectifier MOSFET.
  •   
  • Adaptive Turn-Off Control: Optimizes the turn-off timing of the MOSFET to minimize body diode conduction losses.
  •   
  • Low Operating Current: Minimizes power consumption and improves overall efficiency.
  •   
  • Wide Operating Voltage Range: Compatible with a variety of flyback converter designs.
  •   
  • Gate Drive Capability: Provides sufficient gate drive current for a wide range of MOSFETs.
  •   
  • Over-Voltage Protection: Protects the load from excessive voltage.
  •   
  • Under-Voltage Lockout: Prevents operation during low voltage conditions.

Benefits:

      
  • Improved Efficiency: Reduces conduction losses in the secondary-side rectifier, leading to higher efficiency.
  •   
  • Reduced Heat Dissipation: Lower losses translate to reduced heat generation, improving thermal performance.
  •   
  • Smaller Heat Sink: Reduced heat dissipation allows for the use of smaller heat sinks, reducing system cost and size.
  •   
  • Enhanced System Reliability: Lower operating temperatures improve the reliability of the overall power supply.
  •   
  • Compliance with Energy Efficiency Standards: Helps power supplies meet stringent energy efficiency requirements.

Additional Details:

The AP436SA requires a few external components, including a MOSFET, a current sensing resistor, and a few passive components for filtering and compensation. The device operates by sensing the voltage across the MOSFET and using this information to control its switching. The adaptive turn-off control ensures that the MOSFET is turned off at the optimal time, minimizing body diode conduction losses. Refer to the datasheet for specific electrical characteristics, application circuit examples, and recommended component values. Proper PCB layout is crucial for minimizing noise and ensuring stable operation.

You May Also Be Interested in

Samsung
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
Lowest to $0.9663
ON Semiconductor
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess