EN
  • EN
  • DE

AP1506-50T5

Part No AP1506-50T5
Manufacturer Anachip Corp
Catalog Hard To Find
Description 150KHz, 3A PWM Buck DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Anachip Corp
Win Source Part Number 1145382-AP1506-50T5
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP1506-50T5 CAD Model

Description

The AP1506-50T5 is a 150KHz 3A Step-Down DC-DC Converter manufactured by Anachip Corp. It's designed for applications requiring efficient power conversion from a higher voltage to a lower voltage with a maximum output current of 3A. It offers a fixed 5V output, simplifying design and minimizing external components.

Applications:

  • LCD Monitors and LCD TVs: Used to power the various components requiring 5V.
  • DVD Players: Provides a stable 5V supply for the player's internal circuitry.
  • Set-Top Boxes: Efficiently converts the input voltage to the required 5V for the STB's operation.
  • Power Adapters: Used in wall-wart style adapters to convert AC or DC input voltage to a regulated 5V output.
  • Distributed Power Systems: Can be integrated into systems where a 5V rail is needed from a higher voltage source.

Features:

  • 3A Output Current: Delivers up to 3A of continuous output current.
  • 150KHz Fixed Switching Frequency: Operates at a fixed frequency, allowing for easier filtering and noise management.
  • Thermal Shutdown Protection: Protects the device from overheating by shutting down the output.
  • Current Limit Protection: Prevents damage from overcurrent conditions by limiting the output current.
  • Wide Input Voltage Range: Supports a wide range of input voltages, typically from 4.5V to 40V, providing flexibility in different applications.
  • Internal Compensation: Reduces the number of external components required for stable operation.
  • Fixed Output Voltage: Provides a stable and accurate 5V output.

Benefits:

  • High Efficiency: Provides efficient power conversion, minimizing power loss and heat generation.
  • Reduced Component Count: Simplifies the design and reduces the bill of materials (BOM) cost.
  • Improved Reliability: Integrated protection features enhance the reliability of the system.
  • Stable Output Voltage: Ensures a stable and accurate 5V output, crucial for sensitive electronic components.
  • Easy to Use: Simple to integrate into existing designs with minimal external components.

Additional Details:

The AP1506-50T5 utilizes a simple, yet effective, design topology to achieve high efficiency and stable operation. It's typically available in a TO-252 package. External components, such as input and output capacitors and an inductor, are required for proper operation. The inductor value is crucial and depends on the input voltage and output current requirements. Datasheets provide detailed information on selecting the appropriate external components and designing the PCB layout for optimal performance. The device incorporates internal protection features to ensure safe operation under various fault conditions. The internal compensation network contributes to the device's stability and reduces the need for complex external compensation circuitry.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess