EN
  • EN
  • DE

XPC860PZP80D3

Part No XPC860PZP80D3
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410420-XPC860PZP80D3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC860PZP80D3 CAD Model

Description

The XPC860PZP80D3 is a PowerQUICC™ processor from Freescale Semiconductor (now NXP). This embedded processor belongs to the MPC860 family, which is recognized for integrating a CPU core and a variety of peripherals on a single chip. This integration makes it suitable for use in numerous embedded systems.

Applications

  • Network devices, such as routers, switches, and hubs.
  • Industrial automation and control systems.
  • Telecommunication equipment.
  • Automotive electronics and control units.
  • Printing and imaging equipment.

Features

  • Power Architecture™ core: Utilizes the PowerPC architecture for efficient processing.
  • Integrated memory controller: Supports various memory types for flexible memory configuration.
  • Communication interfaces: Incorporates Ethernet, UART, and other communication interfaces for network and peripheral connectivity.
  • DMA controller: Facilitates direct memory access for efficient data transfers without CPU overhead.
  • Timers and counters: Provides precise timing and counting functionalities for real-time applications.

Benefits

  • Cost-effective solution: Integrated features reduce the need for external components, lowering overall system costs.
  • High performance: The Power Architecture™ core and integrated peripherals enable efficient data processing and transfer.
  • Simplified system design: The integrated memory controller and communication interfaces streamline the design process.
  • Low power consumption: Optimized power management features minimize power consumption in embedded applications.
  • Enhanced reliability: Built with robust design and manufacturing standards for reliable operation in demanding environments.

Additional Details

The XPC860PZP80D3 operates at a clock speed of 80 MHz. It supports a wide range of memory options, including SDRAM and Flash memory. The device is typically available in a Power Quad Flat Pack (PQFP) package. For comprehensive specifications, including voltage requirements, temperature operating ranges, and pin configurations, refer to the official Freescale (NXP) documentation.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess