EN
  • EN
  • DE

AP1128SA

Part No AP1128SA
Manufacturer Anachip Corp
Catalog Hard To Find
Description 3A Bus Terminator Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145296-AP1128SA
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1128SA CAD Model

Description

The AP1128SA is a low dropout (LDO) linear regulator manufactured by Anachip Corp. LDO regulators provide a stable output voltage from a DC input voltage with a very small difference between the input and output voltages (low dropout). This makes them efficient for applications where the input voltage is close to the desired output voltage.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other portable devices to provide stable power to sensitive components such as microcontrollers, memory, and sensors.
  • Battery-Powered Devices: Ideal for battery-powered applications where minimizing power consumption is critical.
  • Post-Regulation: Used as a post-regulator after a switching converter to reduce ripple and noise.
  • Noise-Sensitive Applications: Used in applications where a clean and stable voltage supply is required, such as audio amplifiers and precision measurement circuits.
  • Microcontroller Power: Providing stable and regulated power to microcontrollers.
  • Sensor Power: Powering sensors that require a stable voltage source.

Features:

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltages, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Stable with Ceramic Capacitors: Stable operation with low-ESR ceramic capacitors, reducing the size and cost of external components.
  • Overcurrent Protection (OCP): Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Fixed Output Voltage: Provides a fixed output voltage for ease of use. Check the datasheet for the specific fixed voltage.
  • Small Package Size: Allows for integration into compact electronic devices.

Benefits:

  • Efficient Power Regulation: Low dropout voltage and low quiescent current maximize efficiency, extending battery life in portable devices.
  • Stable Output Voltage: Provides a stable output voltage, ensuring reliable operation of the load.
  • Protection Features: Protects the regulator and the load from various fault conditions.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Low Noise: Provides a clean and stable voltage supply, reducing noise in sensitive applications.
  • Compact Size: Small package size allows for integration into compact electronic devices.

Additional Details:

The AP1128SA is typically a surface-mount component. Designers should consult the manufacturer's datasheet for critical specifications such as input voltage range, output voltage, output current, dropout voltage, and thermal characteristics. Proper layout and component selection are important for optimal performance and stability. External capacitors are required for proper operation.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess