EN
  • EN
  • DE

TSL25721FN

Part No TSL25721FN
Manufacturer ams
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description Light to Digital Ambient Light Sensor Digital 3V T/R / IC LIGHT TO DGTL CONV ALS 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Packaging Reel - TR
Status Active
Type Ambient
Wavelength 4000K
Proximity Detection No
Output Type I2C
Supply Voltage - Operating 2.4 V to 3.6 V
Temperature Range - Operating -30°C to 70°C
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 1114675-TSL25721FN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Medical, Wireless, Sensing & Instrumentation, Automotive
Quantity per package 3,500
Family Name TSL2572
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TSL25721FN CAD Model

Description

The TSL25721FN is an ambient light sensor from ams.

  • Type: High-sensitivity light-to-digital converter
  • Output: Digital signal output via I2C
  • Wavelength: 4000K
  • Applications: Power management, medical, wireless, sensing, instrumentation, and automotive
  • Temperature Range: -30°C to 70°C
  • Supply Voltage: 2.4V to 3.6V
  • Package: 6-DFN (2x2)
  • Packaging: Reel - TR
  • Status: Balance in supply and demand
  • Popularity: High

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR OPT AMBIENT 10 UFQFN
Lowest to $1.2272
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $3.2256
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650
OSRAM Opto Semiconductors Inc.
SENSOR OPT 560NM AMBIENT 8 SMD
Lowest to $10.2632
Renesas Electronics America
SENSOR OPT 540NM AMBIENT 6 WDFN
Need more? Email Us
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $0.7825
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7565 $52.6950
70+ $1.4412 $100.8840
110+ $1.3962 $153.5820
150+ $1.3511 $202.6650
195+ $1.3061 $254.6895
260+ $1.1710 $304.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess