EN
  • EN
  • DE

TSL2550D-TR

Part No TSL2550D-TR
Manufacturer ams
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description IC AMBIENT LIGHT SENSOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Type Ambient
Wavelength 640nm
Proximity Detection No
Output Type SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133929-TSL2550D-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSL2550D-TR CAD Model

Description

The TSL2550D-TR from ams is an ambient light sensor that operates in the temperature range of -40°C to 85°C.

  • Manufacturer: ams
  • Temperature Range: -40°C to 85°C
  • Output Type: SMBus
  • Wavelength: 640nm
  • Mounting Technology: SMT
  • Package: 8-SOIC
  • Category: Sensors and Transducers
  • Status: Obsolete (EOL)
  • Supply: Limited
  • Supply Voltage: 2.7 V to 5.5 V
  • Popularity: Medium

You May Also Be Interested in

Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $13.0573
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Sharp Microelectronics
SENSOR TIME-OF-FLIGHT
Lowest to $39.4606
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Lowest to $61.2858
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.6928
Broadcom Limited
BT SOC LASERSTREAM SENSOR
Need more? Email Us
Infineon Technologies
IC SENSOR LASER OVATION 42-QFN
Lowest to $6.3918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess