EN
  • EN
  • DE

TSL253R-LF

Part No TSL253R-LF
Manufacturer ams
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 635NM AMB RADIAL 3PIN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Optical Sensor Ambient 635nm Voltage Radial - 3 Leads
Manufacturer ams
Package Bulk
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole, Right Angle
Package Radial - 3 Leads
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.9500
Other Part Number 300340003, TSL253-R-LF, TSL253RLF
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901306-TSL253R-LF
Ultra Librarian 3D Model Ultra Librarian TSL253R-LF CAD Model

Description

The TSL253R-LF is an optical sensor ambient 635nm voltage radial - 3 leads sensor manufactured by ams.

  • Type: Optical sensor ambient
  • Wavelength: 635nm
  • Output: Voltage
  • Package: Radial - 3 leads
  • Mounting Type: Through-hole, right-angle mounting
  • Status: Obsolete
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Applications: Ambient light sensing, color sensing, and proximity sensing

You May Also Be Interested in

Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $8.4789
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $2.7858
ON Semiconductor
DETECTOR IR BUFF TOTEM POLE OC
Need more? Email Us
Renesas Electronics America
OPTICAL SENSOR
Lowest to $1.0909
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $93.7398
Sharp Microelectronics
SENSOR OPT 660NM AMB MIN FLATPAK
Lowest to $10.0266
Broadcom Limited
IC SENSOR MODLED LEAD 5V 16DIP / Optical Sensor 16-DIP Module
Lowest to $2.7273
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.4829
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,786 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess