EN
  • EN
  • DE

TSL245R-LF

Part No TSL245R-LF
Manufacturer ams
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description IC LIGHT TO FREQUENCY CONV 3PIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Packaging Bulk
Status Obsolete(EOL)
Type IR
Wavelength 940nm
Proximity Detection No
Output Type Frequency
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -25°C to 70°C
Mounting Through Hole, Right Angle
Win Source Part Number 048332-TSL245R-LF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian TSL245R-LF CAD Model

Description

The ams 048332-TSL245R-LF is an obsolete (EOL) IR sensor that operates in the wavelength of 940nm.

  • Manufacturer: ams
  • Status: Obsolete (EOL)
  • Wavelength: 940nm
  • Packaging: Bulk
  • Mounting: Through Hole, Right Angle
  • Temperature Range: -25°C to 70°C
  • Supply Voltage: 2.7V to 5.5V

You May Also Be Interested in

Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Sharp Microelectronics
SENSOR OPT 660NM AMB MIN FLATPAK
Lowest to $10.0266
Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $0.9794
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.3442
Honeywell
INFRARED SENSOR
Lowest to $57.7408
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $8.4049
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $8.4049
Renesas Electronics America
OPTICAL SENSOR
Lowest to $1.0909
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess