EN
  • EN
  • DE

TSL237T

Part No TSL237T
Manufacturer ams
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 640NM AMBIENT 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Optical Sensor Ambient 640nm Frequency 1510 (3825 Metric)
Manufacturer ams
Package Reel - TR
Operating Temperature Range -40°C ~ 70°C
Mounting Surface Mount
Package 1510 (3825 Metric)
Case / Package 4-SMD
Family Name TSL237
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.9500
Other Part Number 300290007, TSL237-T, TSL237-TTR, TSL237-TDKR, TSL237-TCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901305-TSL237T
Ultra Librarian 3D Model Ultra Librarian TSL237T CAD Model

Description

The TSL237T is a light-to-frequency converter from ams (Austria Microsystems). It combines a photodiode and a current-to-frequency converter on a single CMOS integrated circuit. The output is a square wave (50% duty cycle) with frequency directly proportional to the light intensity. Because the output is a frequency, it is easily measured by a microcontroller, and can be transmitted over long distances without degradation. It is designed for applications requiring light intensity measurement, such as ambient light sensing, industrial control, and optical encoding.

Applications:

  • Ambient Light Sensing: Measuring ambient light levels for automatic display brightness adjustment in mobile devices and lighting control systems.
  • Industrial Control: Light intensity monitoring in industrial automation and process control applications.
  • Optical Encoding: Measuring light intensity for position and motion sensing in optical encoders.
  • Medical Equipment: Light intensity measurement in medical diagnostic equipment.
  • Photography: Light metering in cameras and light exposure control systems.

Features:

  • Light-to-Frequency Conversion: Converts light intensity into a frequency output.
  • High Sensitivity: Detects low light levels with high accuracy.
  • Linear Output: Output frequency is linearly proportional to light intensity.
  • Single Supply Operation: Operates from a single power supply voltage.
  • CMOS Technology: Low power consumption and high reliability.
  • Temperature Compensated: Stable performance over a wide temperature range.
  • Compact Package: Small form factor for space-constrained applications.

Benefits:

  • Accurate Light Measurement: Provides accurate and reliable light intensity measurements.
  • Easy Interface: Frequency output simplifies interfacing with microcontrollers.
  • Noise Immunity: Frequency output is less susceptible to noise than analog voltage output.
  • Wide Dynamic Range: Measures a wide range of light intensities.
  • Low Power Consumption: Minimizes energy usage in battery-powered devices.
  • Stable Performance: Temperature compensation ensures stable performance over temperature variations.

Additional Details:

The TSL237T light-to-frequency converter consists of a photodiode and a current-to-frequency converter integrated on a single CMOS chip. The photodiode generates a current proportional to the incident light intensity. This current is then converted into a frequency by the current-to-frequency converter. The output frequency is linearly proportional to the light intensity, making it easy to calibrate and use. The device operates from a single power supply voltage and consumes very little power. It is temperature compensated to ensure stable performance over a wide temperature range. It is commonly used in ambient light sensing, industrial control, optical encoding, medical equipment, and photography.

You May Also Be Interested in

Maxim Integrated
SENSOR OPT AMBIENT 60-OTDFN
Need more? Email Us
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.4829
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.3442
Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $8.4789
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612
ON Semiconductor
DETECTOR OPTOLOGIC IR INVERT OC
Need more? Email Us
Honeywell
INFRARED SENSOR
Lowest to $57.7408
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $8.4049
Broadcom Limited
IC LED GAMING SENSOR 20-DIP / Optical Sensor 20-DIP Module
Lowest to $3.1289

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $243.3567 $243.3567
2+ $218.1818 $436.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,666 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess